Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NGS Easel tablet/UMPC Black Passive holder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EASEL
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8436001313955
Category
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11445
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 03 Jun 2018 06:51:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name NGS Easel tablet/UMPC Black Passive holder :
The short editorial description of NGS Easel tablet/UMPC Black Passive holder

Easel - 17.78 cm (7") - 25.4 cm (10"), 360º / 300º
More>>>
NGS Easel tablet/UMPC Black Passive holder:
The official marketing text of NGS Easel tablet/UMPC Black Passive holder as supplied by the manufacturer

Metallic stand for tablets. Its extendable arms make it suitable for any 7" to 10" tablets of any brand. 360º horizontal and 300º vertical rotation allow the table to adapt to any situation. Ideal to watch movies, read e-mails, surf on the internet, etc

Short summary description NGS Easel tablet/UMPC Black Passive holder:
This short summary of the NGS Easel tablet/UMPC Black Passive holder data-sheet is auto-generated and uses the product title and the first six key specs.

NGS Easel, tablet/UMPC, Passive holder, universal, Black

Long summary description NGS Easel tablet/UMPC Black Passive holder:
This is an auto-generated long summary of NGS Easel tablet/UMPC Black Passive holder based on the first three specs of the first five spec groups.

NGS Easel. Mobile device type: tablet/UMPC, Type: Passive holder, Proper use: universal, Product colour: Black

Design
Mobile device type *
The compatible type of mobile device for which the product can be used.
tablet/UMPC
Proper use *
The intended application of the product.
universal
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Type *
Characteristics of the device.
Passive holder
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Metal
Ergonomics
Tilt angle range
300
Angle of rotation
360°
Built-in heater
No
Power
Built-in charger *
There is a charger within the device.
No
Customer service details