location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NGS Black Checkers Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS Check ‘NGS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Checkers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLACK CHECKERS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436001314037
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘NGS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NGS Black Checkers Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case Black
  • - Foam
  • - Water resistant
Warranty: 2 years
Long product name NGS Black Checkers Sleeve case :
The long product name of NGS Black Checkers Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Checkers
More>>>
NGS Black Checkers Sleeve case:
The official description of NGS Black Checkers Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The best protection for your tablet. Reinforced edges and angles resist to falls of up to 1 meter. Inside padded with memory foam. It suits your tablet´s shape and protects it from impacts. Made of water proof fabric and zipper. Outside pocket for charger.

Short summary description NGS Black Checkers Sleeve case:
This short summary of the NGS Black Checkers Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

NGS Black Checkers, Sleeve case

Long summary description NGS Black Checkers Sleeve case:
This is an auto-generated long summary of NGS Black Checkers Sleeve case based on the first three specs of the first five spec groups.

NGS Black Checkers. Case type: Sleeve case

Features
Case type *
Sleeve case
Material *
Foam
Product main colour *
Black
Built-in speaker(s) *
No
Stand mode *
No
Protection features
Water resistant
Battery
Built-in battery *
No
Packaging data
Screen protector
No
Other features
Carrying style
Hand (carrying)
Waterproof
Yes