location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NGS Bebop 8 GB Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS Check ‘NGS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bebop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEBOP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436001314402
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘NGS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NGS Bebop 8 GB Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB Card reader integrated
  • - TFT 7.62 cm (3") Touchscreen
  • - Audio formats supported: APE, FLAC, MP3, OGG, WAV, WMA Headphone connectivity: 3.5 mm
  • - Built-in speaker(s)
  • - FM radio Voice recording Built-in microphone
  • - Interface: USB 2.0
  • - Built-in camera 0.3 MP
  • - Lithium Polymer (LiPo)
Warranty: 2 years
Long product name NGS Bebop 8 GB Black, Red :
The long product name of NGS Bebop 8 GB Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bebop - MP5, 8GB, 3" TFT, 0.3Mp, Lithium Polymer
More>>>
Short summary description NGS Bebop 8 GB Black, Red:
This short summary of the NGS Bebop 8 GB Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

NGS Bebop, 8 GB, TFT, USB 2.0, FM radio, Built-in camera, Black, Red

Long summary description NGS Bebop 8 GB Black, Red:
This is an auto-generated long summary of NGS Bebop 8 GB Black, Red based on the first three specs of the first five spec groups.

NGS Bebop. Total storage capacity: 8 GB. Display: TFT, Touchscreen. Interface: USB 2.0. Card reader integrated. FM radio. Built-in speaker(s). Built-in camera. Voice recording. Product colour: Black, Red