location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NGS Artica Pro Headphones Wireless Head-band Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS Check ‘NGS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Artica Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARTICA PRO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436001314778
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 14:23:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NGS Artica Pro Headphones Wireless Head-band Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Head-band Headphones
  • - Wireless 2.1+EDR 10 m
  • - Circumaural
Warranty: 2 years
Long product name NGS Artica Pro Headphones Wireless Head-band Black, Red :
The long product name of NGS Artica Pro Headphones Wireless Head-band Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Artica Pro - Bluetooth V2.1+EDR, 10m, 115g
More>>>
Short summary description NGS Artica Pro Headphones Wireless Head-band Black, Red:
This short summary of the NGS Artica Pro Headphones Wireless Head-band Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

NGS Artica Pro, Wireless, 115 g, Headphones, Black, Red

Long summary description NGS Artica Pro Headphones Wireless Head-band Black, Red:
This is an auto-generated long summary of NGS Artica Pro Headphones Wireless Head-band Black, Red based on the first three specs of the first five spec groups.

NGS Artica Pro. Product type: Headphones. Connectivity technology: Wireless, Wireless range: 10 m. Weight: 115 g. Product colour: Black, Red