location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NGM-Mobile Vanity Touch 7.11 cm (2.8") 98 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGM-Mobile Check ‘NGM-Mobile’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vanity
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VANITYTCP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020597801646
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘NGM-Mobile’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGM-Mobile: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NGM-Mobile Vanity Touch 7.11 cm (2.8") 98 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual SIM Pink
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 3.2 MP
  • - 16 GB
  • - Wi-Fi Bluetooth 3.0+HS
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium 900 mAh
More>>>
Short summary description NGM-Mobile Vanity Touch 7.11 cm (2.8") 98 g Pink:
This short summary of the NGM-Mobile Vanity Touch 7.11 cm (2.8") 98 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

NGM-Mobile Vanity Touch, Bar, Dual SIM, 7.11 cm (2.8"), 3.2 MP, 900 mAh, Pink

Long summary description NGM-Mobile Vanity Touch 7.11 cm (2.8") 98 g Pink:
This is an auto-generated long summary of NGM-Mobile Vanity Touch 7.11 cm (2.8") 98 g Pink based on the first three specs of the first five spec groups.

NGM-Mobile Vanity Touch. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium, Battery capacity: 900 mAh, Standby time (2G): 144 h. Weight: 98 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:52:42
Uk has collected 1 expert review for NGM-Mobile Vanity Touch 7.11 cm (2.8") 98 g Pink and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%