Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Travel 1600 DPI Red
- - Ambidextrous RF Wireless
- - Scroll type: Wheel Buttons quantity: 4
- - Power source: Batteries
- - 2 AAA
More>>>
Short summary description Nextep NE-411 mouse Travel Ambidextrous RF Wireless 1600 DPI:
This short summary of the Nextep NE-411 mouse Travel Ambidextrous RF Wireless 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Nextep NE-411, Ambidextrous, RF Wireless, 1600 DPI, Red
Long summary description Nextep NE-411 mouse Travel Ambidextrous RF Wireless 1600 DPI:
This is an auto-generated long summary of Nextep NE-411 mouse Travel Ambidextrous RF Wireless 1600 DPI based on the first three specs of the first five spec groups.
Nextep NE-411. Form factor: Ambidextrous. Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: Red