location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEXT UPS Systems HotSwap MBS-Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEXT UPS Systems Check ‘NEXT UPS Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HotSwap MBS-Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5420067300878
Category: UPS Accessories Check ‘NEXT UPS Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEXT UPS Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEXT UPS Systems 88005 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEXT UPS Systems HotSwap MBS-Rack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16A for 208/220/230/240 VAC, 20A for 110/115/120/127 VAC
  • - Provides continuous power to connected equipment during UPS maintenance
  • - Easy operation with simple rotary switch and indicators
  • - Master-slave function for energy saving
  • - Provides a large number of sockets for extended usage
  • - Provides rack and tower designs to fit into a diverse working environment
  • - Simple installation with plug-and-play socket type
  • - Suitable for all UPSs up to 3KVA
Long product name NEXT UPS Systems HotSwap MBS-Rack :
The long product name of NEXT UPS Systems HotSwap MBS-Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HW P+N Out
More>>>
Short summary description NEXT UPS Systems HotSwap MBS-Rack:
This short summary of the NEXT UPS Systems HotSwap MBS-Rack data-sheet is auto-generated and uses the product title and the first six key specs.

NEXT UPS Systems HotSwap MBS-Rack, Bypass switch, Black, 19", 110 - 240 V, 16 A, 438 mm

Long summary description NEXT UPS Systems HotSwap MBS-Rack:
This is an auto-generated long summary of NEXT UPS Systems HotSwap MBS-Rack based on the first three specs of the first five spec groups.

NEXT UPS Systems HotSwap MBS-Rack. Product type: Bypass switch, Product colour: Black, Compatible rack width: 19". Input voltage: 110 - 240 V, Input current: 16 A. Width: 438 mm, Depth: 80 mm, Height: 50 mm

Country Distributor
Nederland 1 distributor(s)