location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEXT UPS Systems Logix EXB 3000 12 V 9 Ah

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEXT UPS Systems Check ‘NEXT UPS Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Logix EXB 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77108
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘NEXT UPS Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEXT UPS Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEXT UPS Systems Logix EXB 3000 12 V 9 Ah
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 12 V
  • - 9 Ah 3000 VAh
  • - 18 pc(s)
Warranty: 3 years
Long product name NEXT UPS Systems Logix EXB 3000 12 V 9 Ah :
The long product name of NEXT UPS Systems Logix EXB 3000 12 V 9 Ah. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logix EXB 3000 (Battery Extension)
More>>>
Short summary description NEXT UPS Systems Logix EXB 3000 12 V 9 Ah:
This short summary of the NEXT UPS Systems Logix EXB 3000 12 V 9 Ah data-sheet is auto-generated and uses the product title and the first six key specs.

NEXT UPS Systems Logix EXB 3000, 12 V, 18 pc(s), Black, 9 Ah, 3000 VAh, 61 kg

Long summary description NEXT UPS Systems Logix EXB 3000 12 V 9 Ah:
This is an auto-generated long summary of NEXT UPS Systems Logix EXB 3000 12 V 9 Ah based on the first three specs of the first five spec groups.

NEXT UPS Systems Logix EXB 3000. Battery voltage: 12 V, Number of batteries included: 18 pc(s), Product colour: Black. Weight: 61 kg, Width: 190 mm, Height: 318 mm