Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEXT UPS Systems Mantis 1500 EXB RT2U 9Ah 12V

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEXT UPS Systems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mantis 1500 EXB RT2U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44229
Category
A UPS battery is an \'Uninterruptible power supply\', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEXT UPS Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2215
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 29 Jan 2018 01:53:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description NEXT UPS Systems Mantis 1500 EXB RT2U 9Ah 12V:
This short summary of the NEXT UPS Systems Mantis 1500 EXB RT2U 9Ah 12V data-sheet is auto-generated and uses the product title and the first six key specs.

NEXT UPS Systems Mantis 1500 EXB RT2U, 1500 VAh, 9 Ah, 12 V, Black, 21.1 kg, 438 mm

Long summary description NEXT UPS Systems Mantis 1500 EXB RT2U 9Ah 12V:
This is an auto-generated long summary of NEXT UPS Systems Mantis 1500 EXB RT2U 9Ah 12V based on the first three specs of the first five spec groups.

NEXT UPS Systems Mantis 1500 EXB RT2U. Battery capacity: 1500 VAh, Battery capacity: 9 Ah, Battery voltage: 12 V. Colour of product: Black. Weight: 21.1 kg, Width: 438 mm, Height: 88 mm. Number of batteries included: 4 pc(s)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Belgium 1 distributor(s)