location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEXT UPS Systems Check ‘NEXT UPS Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mantis 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44214
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘NEXT UPS Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEXT UPS Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 700 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - 12 V 9 Ah
  • - Tower Black
Warranty: 3 years
Long product name NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s) :
The long product name of NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mantis 750 Black
More>>>
Short summary description NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s):
This short summary of the NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NEXT UPS Systems Mantis 1000, Line-Interactive, 1 kVA, 700 W, Sine, 81 V, 290 V

Long summary description NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s):
This is an auto-generated long summary of NEXT UPS Systems Mantis 1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

NEXT UPS Systems Mantis 1000. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 700 W. AC outlets quantity: 4 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Battery recharge time: 6 h. Form factor: Tower, Product colour: Black, Display type: LCD. Width: 146 mm, Depth: 350 mm, Height: 160 mm