Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEXT UPS Systems Mint 2000 Line-Interactive 2000VA 4AC outlet(s) Tower Black uninterruptible power supply (UPS)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEXT UPS Systems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mint 2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44212
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEXT UPS Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3367
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Feb 2018 00:52:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEXT UPS Systems Mint 2000 Line-Interactive 2000VA 4AC outlet(s) Tower Black uninterruptible power supply (UPS) :
The short editorial description of NEXT UPS Systems Mint 2000 Line-Interactive 2000VA 4AC outlet(s) Tower Black uninterruptible power supply (UPS)

Mint 2000 NL/LU
More>>>
Short summary description NEXT UPS Systems Mint 2000 Line-Interactive 2000VA 4AC outlet(s) Tower Black uninterruptible power supply (UPS):
This short summary of the NEXT UPS Systems Mint 2000 Line-Interactive 2000VA 4AC outlet(s) Tower Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

NEXT UPS Systems Mint 2000, 2000 VA, 1200 W, 81 V, 290 V, 110 V, 240 V

Long summary description NEXT UPS Systems Mint 2000 Line-Interactive 2000VA 4AC outlet(s) Tower Black uninterruptible power supply (UPS):
This is an auto-generated long summary of NEXT UPS Systems Mint 2000 Line-Interactive 2000VA 4AC outlet(s) Tower Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

NEXT UPS Systems Mint 2000. Output power capacity: 2000 VA, Output power: 1200 W, Input operation voltage (min): 81 V. AC outlets quantity: 4 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Tower, Colour of product: Black, Display: LCD. UPS topology: Line-Interactive, Surge protection features: Modem, Network, Telephone, Power protection features: Overcharge, Overload

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Belgium 1 distributor(s)