Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEXT UPS Systems SYNCRO 800 Standby (Offline) 800VA 2AC outlet(s) Compact Black uninterruptible power supply (UPS)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEXT UPS Systems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYNCRO 800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22309
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEXT UPS Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3310
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEXT UPS Systems SYNCRO 800 Standby (Offline) 800VA 2AC outlet(s) Compact Black uninterruptible power supply (UPS) :
The short editorial description of NEXT UPS Systems SYNCRO 800 Standby (Offline) 800VA 2AC outlet(s) Compact Black uninterruptible power supply (UPS)

SYNCRO 800 NL/LU
More>>>
Short summary description NEXT UPS Systems SYNCRO 800 Standby (Offline) 800VA 2AC outlet(s) Compact Black uninterruptible power supply (UPS):
This short summary of the NEXT UPS Systems SYNCRO 800 Standby (Offline) 800VA 2AC outlet(s) Compact Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

NEXT UPS Systems SYNCRO 800, 800 VA, 480 W, 90 V, 270 V, 110 V, 240 V

Long summary description NEXT UPS Systems SYNCRO 800 Standby (Offline) 800VA 2AC outlet(s) Compact Black uninterruptible power supply (UPS):
This is an auto-generated long summary of NEXT UPS Systems SYNCRO 800 Standby (Offline) 800VA 2AC outlet(s) Compact Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

NEXT UPS Systems SYNCRO 800. Output power capacity: 800 VA, Output power: 480 W, Input operation voltage (min): 90 V. AC outlets quantity: 2 AC outlet(s). Battery recharge time: 8 h, Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Compact, Colour of product: Black. UPS topology: Standby (Offline), Power protection features: Overcharge, Overheating, Short circuit, Waveform: Sine

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Belgium 1 distributor(s)