location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts tablet stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tablet stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TABLET-S200SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446963
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 12:05:42
The date of the most recent change of this product data-sheet in Icecat.
Neomounts TABLET-S200SILVER user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TABLET-S200SILVER_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts TABLET-S200SILVER user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts tablet stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum screen size: 26.7 cm (10.5")
  • - Mounting type: Floor
  • - Lock type: Push lock
  • - Cable management
  • - Steel
  • - Silver
Warranty: 5 year
Long product name Neomounts tablet stand :
The long product name of Neomounts tablet stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts tablet floor stand TABLET-S200SILVER for most 7.9"-10.5" tablets, lockable - Silver
More>>>
Neomounts tablet stand:
The official description of Neomounts tablet stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts floor stand, model TABLET-S200SILVER, lockable tablet floor stand with lock, is designed for securely displaying in the public. Width adjustable panel allows to install most 7.9"-10.5" tablets. Invisible cable management inside the tube can make the wire organized better.

This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This stand stretches your investment by serving a variety of projection needs by sharing a tablet over multiple rooms, sales floors or trade shows. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

Neomounts TABLET-S200SILVER is lockable, height adjustable from 63 - 108 cm and suitable for most tablets. Also this product can be used both vertical as horizontal. The stand has mounting holes to secure the stand to the floor using screws. The weight capacity of this product is 1 kg.

All installation material is included with the product.

Short summary description Neomounts tablet stand:
This short summary of the Neomounts tablet stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts tablet stand, 26.7 cm (10.5"), 20.1 cm (7.9"), Silver, Steel, 0 - 180°, 360°

Long summary description Neomounts tablet stand:
This is an auto-generated long summary of Neomounts tablet stand based on the first three specs of the first five spec groups.

Neomounts tablet stand. Maximum screen size: 26.7 cm (10.5"), Minimum screen size: 20.1 cm (7.9"), Product colour: Silver. Depth: 350 mm, Height: 1080 mm. Package width: 361 mm, Package depth: 78 mm, Package height: 641 mm. Products per master (outer) case: 4 pc(s), Master (outer) case gross weight: 20 kg, Master (outer) case length: 332 mm

Features
Minimum screen size
20.1 cm (7.9")
Maximum screen size *
26.7 cm (10.5")
Product colour
Silver
Material
Steel
Tilt angle range
0 - 180°
Angle of rotation
360°
Maximum weight capacity
1 kg
Mounting type
Floor
Lock type
Push lock
Cable management
Yes
Tilt adjustment
Yes
Height adjustment
Yes
Height adjustment range
0 - 63 mm
Width adjustment range
0 - 440 mm
Depth adjustment range
0 - 350 mm
Country of origin
China
Weight & dimensions
Depth
350 mm
Height
1080 mm
Packaging data
Package width
361 mm
Package depth
78 mm
Package height
641 mm
Logistics data
Harmonized System (HS) code
7326909890
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
20 kg
Master (outer) case length
332 mm
Master (outer) case width
380 mm
Master (outer) case height
660 mm
Products per pallet (EU)
48 pc(s)
Master (outer) case net weight
18.4 kg
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)