Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Newstar tablet deskstand

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
tablet deskstand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TABLET-D200BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445492
Category
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNewstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113425
This statistic is based on the 96615 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94440 free Open Icecat users.
Info modified on: 28 Jan 2021 02:59:25
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Newstar tablet deskstand :
The short editorial description of Newstar tablet deskstand

Newstar Anti-Theft Tablet Desk Stand - Black
More>>>
Newstar tablet deskstand:
The official marketing text of Newstar tablet deskstand as supplied by the manufacturer

The NewStar tablet deskstand, model TABLET-D200BLACK, anti-theft tablet bracket with lock, is designed for secure display purposes in the public. The width adjustable panel allows to install iPad 1/2/3/4/Air, most 9.7”-10.1” Galaxy and other tablets.

This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This stand stretches your investment by serving a variety of projection needs by sharing a tablet over multiple rooms, sales floors or trade shows. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

NewStar TABLET-D200BLACK is lockable and turns -70°~+70° freely tilt and 360° rotate for multiple viewing angle. Height: 220.5 mm. Detachable holder for wall installation with included wall adaptor. The weight capacity of this product is 5 kg. Internal cable routing.

All installation material is included with the product.

Short summary description Newstar tablet deskstand:
This short summary of the Newstar tablet deskstand data-sheet is auto-generated and uses the product title and the first six key specs.

Newstar tablet deskstand, Tablet/UMPC, Passive holder, Indoor, Black

Long summary description Newstar tablet deskstand:
This is an auto-generated long summary of Newstar tablet deskstand based on the first three specs of the first five spec groups.

Newstar tablet deskstand. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: Black

Design
Type *
Passive holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Product colour *
Black
Country of origin
China
Compatibility
iPad 1/2/3/4/Air Samsung Galaxy
Multimedia
Built-in speaker(s)
No
Ergonomics
Tilt angle range
-70 - 70°
Angle of rotation
360°
Swivel angle
180°
Minimum screen size
22.9 cm (9")
Maximum screen size
22.9 cm (9")
Weight & dimensions
Height
220.5 mm
Packaging data
Package net weight
1.64 kg
Package width
250 mm
Package depth
60 mm
Package height
230 mm
Logistics data
Master (outer) case net weight
9.84 kg
Harmonized System (HS) code
HS73269098
Quantity per EUR-pallet
108 pc(s)
Master (outer) case width
49 cm
Master (outer) case length
21 cm
Master (outer) case height
26 cm
Quantity per master (outer) case
6 pc(s)
Other features
Maximum weight capacity
1 kg
Mounting type
Desk
Number of pivot points
2
Country Distributor
United Kingdom 3 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)