location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts tablet stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tablet stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TABLET-D150SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371447243
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 04:01:09
The date of the most recent change of this product data-sheet in Icecat.
TABLET-D150SILVER_Drawing (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts TABLET-D150SILVER user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts tablet stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Passive holder
  • - Mobile device type: Tablet/UMPC
  • - Lean-on
  • - Adjustable width
  • - Silver
Warranty: 5 year
Long product name Neomounts tablet stand :
The long product name of Neomounts tablet stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts tablet stand TABLET-D150SILVER for most 7.9"-10.5" tablets, lockable - Silver
More>>>
Neomounts tablet stand:
The official description of Neomounts tablet stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts lockable tablet stand, model TABLET-D150SILVER, is suitable for most 7.9"- 10.5" tablets. The tablet stand is designed for placement on the desk and easy to adjust, allowing all imaginable tablet positions.

Installation is a piece of cake!

Short summary description Neomounts tablet stand:
This short summary of the Neomounts tablet stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts tablet stand, Tablet/UMPC, Passive holder, Indoor, Silver

Long summary description Neomounts tablet stand:
This is an auto-generated long summary of Neomounts tablet stand based on the first three specs of the first five spec groups.

Neomounts tablet stand. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: Silver

Design
Type *
Passive holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Device mount type *
Lean-on
Product colour *
Silver
Orientation
Horizontal/Vertical
Country of origin
China
Ergonomics
Tilt angle range
0 - 145°
Angle of rotation
360°
Adjustable width
Yes
Minimum screen size
20.1 cm (7.9")
Maximum screen size
26.7 cm (10.5")
Power
Built-in charger
No
Weight & dimensions
Height
33 mm
Packaging data
Package net weight
2.64 kg
Package width
255 mm
Package depth
75 mm
Package height
366 mm
Logistics data
Harmonized System (HS) code
7326909890
Products per pallet (EU)
120 pc(s)
Master (outer) case width
275 mm
Master (outer) case length
75 mm
Master (outer) case height
386 mm
Products per master (outer) case
5 pc(s)
Other features
Maximum weight capacity
1 kg
Mounting type
Desk
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)