location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts floor stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M1700E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445003
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 595866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 11:34:40
The date of the most recent change of this product data-sheet in Icecat.
PLASMA-M1700E_Drawing (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-M1700E user manual (11.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PLASMA-M1700E_Greensheet_EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts floor stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 50 kg Black
  • - Maximum screen size: 177.8 cm (70")
  • - Mounting type: Floor
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 600 x 400 mm
  • - Height adjustment
  • - Housing material: Steel
Warranty: 5 year
Long product name Neomounts floor stand :
The long product name of Neomounts floor stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Mobile Monitor/TV Floor Stand for 32-70" screen, Height Adjustable - Black
More>>>
Neomounts floor stand:
The official description of Neomounts floor stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts floor stand, model PLASMA-M1700E is a mobile floor stand for flat screens up to 70" (178 cm). This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

Neomounts versatile tilt (20°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 154 to 170 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the stand nice and tidy.

Neomounts' floor stand, PLASMA-M1700E holds your TV, AV equipment and even hides your cables. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake.

Neomounts PLASMA-M1700E has one pivot point and is suitable for screens up to 70" (178 cm). The weight capacity of this product is 50 kg for the screen, 10 kg for the multimedia shelf and 5 kg for the camera shelf. The multimedia shelf is height adjustable from 42,5 to 62,5 cm. The camera shelf is height adjustable from 187,8 to 205,3 cm. The stand is suitable for screens that meet VESA hole pattern 200x200 to 600x400mm.

All installation material is included with the product.

Short summary description Neomounts floor stand:
This short summary of the Neomounts floor stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts floor stand, 50 kg, 177.8 cm (70"), 81.3 cm (32"), 200 x 200 mm, 600 x 400 mm, 1540 - 1700 mm

Long summary description Neomounts floor stand:
This is an auto-generated long summary of Neomounts floor stand based on the first three specs of the first five spec groups.

Neomounts floor stand. Maximum weight capacity: 50 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Height adjustment range: 1540 - 1700 mm, Tilt angle range: 0 - 15°. Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
50 kg
Maximum screen size *
177.8 cm (70")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
200 x 200, 200 x 400, 400 x 400, 400 x 600, 200 x 300, 300 x 300, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 300 x 200, 400 x 300, 400 x 200
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
1540 - 1700 mm
Tilt angle range
0 - 15°
Tilt adjustment
Yes
Tilt angle
20°
Design
Type
Portable floor stand
Product colour *
Black
Housing material
Steel
Weight & dimensions
Height
1700 mm
Packaging data
Package width
125 mm
Package depth
355 mm
Package height
1765 mm
Technical details
Package net weight
17 kg
Other features
Country of origin
China
Logistics data
Master (outer) case net weight
17 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
20 pc(s)
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
355 mm
Master (outer) case length
1765 mm
Master (outer) case height
125 mm
Master (outer) case gross weight
19 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 9 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)