location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts monitor ceiling mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-C100D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441739
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 540288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 11:34:38
The date of the most recent change of this product data-sheet in Icecat.
PLASMA-C100D_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-C100D user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts monitor ceiling mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 50 kg Black
  • - Maximum screen size: 190.5 cm (75")
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 800 x 450 mm
  • - Height adjustment Swivelling
  • - Housing material: Steel
Warranty: 5 year
Long product name Neomounts monitor ceiling mount :
The long product name of Neomounts monitor ceiling mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts TV/Monitor Ceiling Mount for Dual 37"-75" Screens (Back to Back), Height Adjustable - Black
More>>>
Neomounts monitor ceiling mount:
The official description of Neomounts monitor ceiling mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts ceiling mount, model PLASMA-C100D is a dual-sided tilt- and swivel ceiling mount for flat screens up to 75" (191 cm). This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (25°) and swivel (60°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 67 to 107 centimetres. If different heights are needed extension poles are available. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.

Neomounts PLASMA-C100D has one pivot point and is suitable for screens up to 75" (191 cm). The weight capacity of this product is 100 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 200x200 to 800x450mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

By using extension poles (FPMA-CP100 up to FPMA-CP200) you can increase the distance to the ceiling. These can be ordered additionally. This pole replaces the original pole. Please note that to extend the PLASMA-C100D you will need two extension poles.

Short summary description Neomounts monitor ceiling mount:
This short summary of the Neomounts monitor ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts monitor ceiling mount, 50 kg, 94 cm (37"), 190.5 cm (75"), 200 x 200 mm, 800 x 450 mm, 670 - 1070 mm

Long summary description Neomounts monitor ceiling mount:
This is an auto-generated long summary of Neomounts monitor ceiling mount based on the first three specs of the first five spec groups.

Neomounts monitor ceiling mount. Maximum weight capacity: 50 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 450 mm. Height adjustment range: 670 - 1070 mm, Tilt angle range: 0 - 25°, Swivel angle: 60°. Product colour: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
50 kg
Maximum screen size *
190.5 cm (75")
Mounting type *
Ceiling
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
800 x 450 mm
Panel mounting interface
200 x 200, 200 x 400, 400 x 400, 200 x 300, 300 x 300, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 680 x 300, 800 x 200, 800 x 400, 300 x 200, 400 x 300, 400 x 200
Number of displays supported
2
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
670 - 1070 mm
Tilt angle range
0 - 25°
Swivelling
Yes
Swivel angle
60°
Tilt adjustment
Yes
Tilt angle
25°
Design
Product colour *
Black
Housing material
Steel
Weight & dimensions
Height
1070 mm
Packaging data
Package width
950 mm
Package depth
280 mm
Package height
260 mm
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
22 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
18 pc(s)
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
950 mm
Master (outer) case length
280 mm
Master (outer) case height
260 mm
Master (outer) case gross weight
24.3 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 7 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)