location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts monitor/laptop riser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor/laptop riser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSMONITOR10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445478
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 522813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 12:16:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NSMONITOR10_Greensheet_EN (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts monitor/laptop riser :
The long product name of Neomounts monitor/laptop riser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Transparent Monitor Stand
More>>>
Neomounts monitor/laptop riser:
The official description of Neomounts monitor/laptop riser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts monitor riser, model NSMONITOR10 is a monitor riser for screens up to 25 kilo. It fits CRT and flat screens. Stunning looks due to crystal clear glass material. The surface is polished for optimum appearance.

The keyboard fits under the riser to keep the workplace clean.

Change the height of your screen with 8 cm. Width 56 cm and depth 21 cm. By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts monitor/laptop riser:
This short summary of the Neomounts monitor/laptop riser data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts monitor/laptop riser, Transparent, 25 kg, 560 mm, 210 mm, 8 mm, 220 mm

Long summary description Neomounts monitor/laptop riser:
This is an auto-generated long summary of Neomounts monitor/laptop riser based on the first three specs of the first five spec groups.

Neomounts monitor/laptop riser. Product colour: Transparent, Maximum weight capacity: 25 kg. Width: 560 mm, Depth: 210 mm, Height: 8 mm. Package width: 220 mm, Package depth: 37 mm, Package height: 621 mm. Master (outer) case width: 635 mm, Master (outer) case length: 213 mm, Master (outer) case height: 245 mm. Package net weight: 1.5 kg

Design
Product colour *
Transparent
Maximum weight capacity
25 kg
Weight & dimensions
Width
560 mm
Depth
210 mm
Height
8 mm
Packaging data
Package net weight
1.5 kg
Package width
220 mm
Package depth
37 mm
Package height
621 mm
Technical details
Country of origin
China
Logistics data
Master (outer) case width
635 mm
Master (outer) case length
213 mm
Master (outer) case height
245 mm
Products per master (outer) case
5 pc(s)
Master (outer) case net weight
7.6 kg
Harmonized System (HS) code
84733080
Products per pallet (EU)
100 pc(s)
Other features
Number of displays supported
1
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)