location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts laptop stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts laptop stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSLS050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445751
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 947189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 12:34:14
The date of the most recent change of this product data-sheet in Icecat.
NSLS050_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NSLS050_Greensheet_EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts laptop stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand Silver Aluminium
  • - Minimum notebook screen size compatibility: 25.4 cm (10")
  • - Maximum notebook screen size compatibility: 43.2 cm (17")
  • - Maximum weight capacity: 5 kg
Warranty: 5 year
Long product name Neomounts laptop stand :
The long product name of Neomounts laptop stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Raised and Rotatable Aluminium Laptop Stand
More>>>
Neomounts laptop stand:
The official description of Neomounts laptop stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts NSLS050 laptop stand is a great choice if you want maximum viewing comfort for your laptop. This high quality stand is made of brushed aluminum and suitable for most 10-17" laptops.

By using an ergonomic stand like the Neomounts NSLS050 a more comfortable working position is easily created and neck- and back complaints avoided. The hollow design ensures a good air flow, reducing any over-heating problems. With the 360 degrees rotatable base you can turn the laptop in the required direction in just seconds.

The non-slip silicone feet and laptop rest increases the stability and prevents scratching. On the back of the product there's a cable hole to neatly organize your cables. The NSLS050 laptop stand is ideal for use in (home) offices, on counters, DJ booths or reception areas.

Short summary description Neomounts laptop stand:
This short summary of the Neomounts laptop stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts laptop stand, Laptop stand, Silver, Aluminium, 25.4 cm (10"), 43.2 cm (17"), 5 kg

Long summary description Neomounts laptop stand:
This is an auto-generated long summary of Neomounts laptop stand based on the first three specs of the first five spec groups.

Neomounts laptop stand. Product type: Laptop stand, Product colour: Silver, Material: Aluminium. Angle of rotation: 360°. Width: 240 mm, Depth: 240 mm, Height: 140 mm. Package width: 250 mm, Package depth: 165 mm, Package height: 252 mm. Master (outer) case width: 515 mm, Master (outer) case length: 510 mm, Master (outer) case height: 345 mm

Design
Product type *
Laptop stand
Product colour *
Silver
Material
Aluminium
Minimum notebook screen size compatibility
25.4 cm (10")
Maximum notebook screen size compatibility
43.2 cm (17")
Maximum weight capacity
5 kg
Mounting
Stand
Ergonomics
Angle of rotation
360°
Weight & dimensions
Width
240 mm
Depth
240 mm
Height
140 mm
Packaging data
Package width
250 mm
Packaging data
Package depth
165 mm
Package height
252 mm
Technical details
Mounting type
Desk
Country of origin
China
Logistics data
Master (outer) case width
515 mm
Master (outer) case length
510 mm
Master (outer) case height
345 mm
Master (outer) case gross weight
14.8 kg
Products per master (outer) case
8 pc(s)
Master (outer) case net weight
11.3 kg
Harmonized System (HS) code
83025000
Products per pallet (EU)
96 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)