location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NM-D500BLACK (*D) monitor mount / stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NM-D500BLACK (*D)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM-D500BLACK (*D)
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Neomounts NM-D500BLACK (*D) monitor mount / stand :
The long product name of Neomounts NM-D500BLACK (*D) monitor mount / stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newstar Full Motion Desk Mount (clamp & grommet) for 10-30" Monitor Screen, Height Adjustable (gas spring) - Blac
More>>>
Neomounts NM-D500BLACK (*D) monitor mount / stand:
The official description of Neomounts NM-D500BLACK (*D) monitor mount / stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar desk mount, model NM-D500BLACK is a tilt-, swivel and rotatable desk mount for flat screens up to 30”. This mount is a great choice for space saving placement on desks using a desk clamp or grommet mount.
NewStar's versatile tilt (180°), rotate (360°) and swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily height adjustable from 8 to 41 centimetres using a gas spring. Depth adjustable from 0 to 51 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.
NewStar NM-D500BLACK has three pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 6 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.
By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.
All installation material is included with the product.

Short summary description Neomounts NM-D500BLACK (*D) monitor mount / stand:
This short summary of the Neomounts NM-D500BLACK (*D) monitor mount / stand data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NM-D500BLACK (*D)

Long summary description Neomounts NM-D500BLACK (*D) monitor mount / stand:
This is an auto-generated long summary of Neomounts NM-D500BLACK (*D) monitor mount / stand based on the first three specs of the first five spec groups.

Neomounts NM-D500BLACK (*D)