- - Maximum weight capacity: 30 kg
- - Minimum screen size: 58.4 cm (23") Maximum screen size: 139.7 cm (55") Wall
- - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 400 x 400 mm
- - Number of displays supported: 1
- - Black
Neomounts TV/Monitor Wall Mount (Full Motion) for 23"-55" Screen - Black
The Neomounts wall mount, model LED-W430BLACK is a full swing tilt- and swivel wall mount for flat screens up to 55". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen TV. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.
Neomountss' tilt (12°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 6 to 40 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.
Neomounts LED-W430BLACK has three pivot points and is suitable for screens up to 55". The weight capacity of this product is 30 kg. The wall mount is suitable for screens that meet VESA hole pattern 100x100 to 400x400mm.
Create a clean design ambiance for your flat screen TV in a living room, bedroom or public environment.
All installation material is included with the product.
Neomounts tv wall mount, 139.7 cm (55"), 100 x 100 mm, 400 x 400 mm, 0 - 12°, 10°, Black
Neomounts tv wall mount. Maximum weight capacity: 30 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: 0 - 12°, Angle of rotation: 10°, Distance to the wall (min): 6 cm, Distance to the wall (max): 40 cm. Product colour: Black