- - Maximum weight capacity: 30 kg
- - Minimum screen size: 25.4 cm (10") Maximum screen size: 76.2 cm (30") Wall
- - Minimum VESA mount: 50 x 50 mm Maximum VESA mount: 100 x 100 mm
- - Number of displays supported: 1
- - Black
Neomounts TV/Monitor Ultrathin Wall Mount (fixed) for 10"-30" Screen - Silver
The Neomounts wall mount, model FPMA-W25BLACK is a fixed wall mount for flat screens up to 30". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Depth of this mount is 1,5 centimetres.
Neomounts FPMA-W25BLACK is suitable for screens up to 30" (76 cm). The weight capacity of this product is 30 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 50x50 to 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.
Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.
All installation material including anti-theft lock is included with the product. The product can be locked by 2 screws on the below part of the plate.
Neomounts tv/monitor wall mount, 25.4 cm (10"), 76.2 cm (30"), 30 kg, 50 x 50 mm, 100 x 100 mm, Black
Neomounts tv/monitor wall mount. Maximum weight capacity: 30 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 100 x 100 mm. Distance to the wall (max): 1.5 cm. Product colour: Black