Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Newstar medical flat screen wall mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
medical flat screen wall mount
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-HAW100
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371441098
Category
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
Flat Panel Wall Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNewstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282850
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 20 May 2020 10:22:18
The date of the most recent change of this product data-sheet in Icecat.
User manual (10,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0,6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0,4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Newstar medical flat screen wall mount :
The short editorial description of Newstar medical flat screen wall mount

Newstar Medical Monitor Wall Mount (Full Motion gas spring) for 10"-24" Screen - White
More>>>
Newstar medical flat screen wall mount:
The official marketing text of Newstar medical flat screen wall mount as supplied by the manufacturer

The NewStar wall mount, model FPMA-HAW100 is a tilt- and swivel wall mount for medical flat screens up to 24”. This mount is a great choice for space saving placement or when ceiling mounting and floor placement is not an option.

NewStars’ unique tilt (55°) and swivel (370°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 0 to 170 centimetres using a gas spring. Depth adjustable from 0 to 170 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

NewStar FPMA-HAW100 has two pivot points and is suitable for screens up to 24" (61 cm). The weight capacity of this product is 6 kg each screen. The ceiling mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.

All installation material is included with the product.

Short summary description Newstar medical flat screen wall mount:
This short summary of the Newstar medical flat screen wall mount data-sheet is auto-generated and uses the product title and the first six key specs.

Newstar medical flat screen wall mount, 61 cm (24"), 75 x 75 mm, 100 x 100 mm, 0 - 55°, 0 - 270°, White

Long summary description Newstar medical flat screen wall mount:
This is an auto-generated long summary of Newstar medical flat screen wall mount based on the first three specs of the first five spec groups.

Newstar medical flat screen wall mount. Maximum weight capacity: 6 kg, Minimum screen size compatibility: 25.4 cm (10"), Maximum screen size compatibility: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 0 - 1700 mm, Tilt angle range: 0 - 55°, Swivel angle range: 0 - 270°. Product colour: White

Mounting
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
6 kg
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
61 cm (24")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Minimum screen size compatibility
The minimum screen size which can be used with this product.
25.4 cm (10")
Number of displays supported
The number of displays that can be used with this product.
1
Ergonomics
Height adjustment
The part of the device that can be adjusted to change the height.
Yes
Height adjustment range
0 - 1700 mm
Tilt angle range
0 - 55°
Swivel angle
370°
Swivel angle range
0 - 270°
Number of pivot points
3
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Compatibility
The other products, software and hardware this product can be used with.
LCD/LED/TFT TVs
Weight & dimensions
Depth
The distance from the front to the back of something.
1870 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
1700 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
1010 mm
Package depth
The distance from the front to the back of the packaging.
300 mm
Package height
The distance from the top to the bottom of the packaging.
400 mm
Logistics data
Master (outer) case width
101 cm
Master (outer) case length
30 cm
Master (outer) case height
40 cm
Master (outer) case gross weight
18.4 kg
Master (outer) case net weight
14.2 kg
Quantity per master (outer) case
1 pc(s)
Other features
Country of origin
Country where the device is made.
Taiwan
Mounting type
Type of mounting e.g. wall mounting.
Wall
Technical details
Package net weight
14.2 kg
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Customer service details