location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts medical ceiling mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts medical ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-HAC100HC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978035945 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:40:42
The date of the most recent change of this product data-sheet in Icecat.
FPMA-HAC100HC_Drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-HAC100HC user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts medical ceiling mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 12 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 81.3 cm (32")
  • - Number of displays supported: 1
  • - Mounting type: Ceiling
  • - Maximum VESA mount: 100 x 100 mm
  • - Gas spring Height adjustment Tilt adjustment
  • - Aluminium White
Warranty: 5 year
Long product name Neomounts medical ceiling mount :
The long product name of Neomounts medical ceiling mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Medical Monitor Ceiling Mount (Full Motion gas spring) for 10"-32" Screen, Height Adjustable - White
More>>>
Neomounts medical ceiling mount:
The official description of Neomounts medical ceiling mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts ceiling mount, model FPMA-HAC100HC is a tilt- and swivel ceiling mount for medical flat screens up to 32". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (55°) and swivel (370°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 0 to 170 centimetres using a gas spring. Depth adjustable from 0 to 170 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts FPMA-HAC100HC has two pivot points and is suitable for screens up to 32" (81 cm). The weight capacity of this product is 12 kg each screen. The ceiling mount is suitable for screens that meetVESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts medical ceiling mount:
This short summary of the Neomounts medical ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts medical ceiling mount, 12 kg, 25.4 cm (10"), 81.3 cm (32"), 100 x 100 mm, Height adjustment, White

Long summary description Neomounts medical ceiling mount:
This is an auto-generated long summary of Neomounts medical ceiling mount based on the first three specs of the first five spec groups.

Neomounts medical ceiling mount. Maximum weight capacity: 12 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: 0 - 270°, Tilt angle range: 0 - 55°. Product colour: White

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
12 kg
Maximum screen size *
81.3 cm (32")
Mounting type *
Ceiling
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Height adjustment range
0 - 1700 mm
Depth adjustment range
0 - 1890 mm
Tilt adjustment
Yes
Tilt angle range
0 - 55°
Swivelling
Yes
Swivel angle
370°
Swivel angle range
0 - 270°
Rotating
Yes
Number of pivot points
3
Design
Housing material
Aluminium
Design
Product colour *
White
Weight & dimensions
Depth
1890 mm
Height
1700 mm
Packaging data
Package width
1010 mm
Package depth
300 mm
Package height
470 mm
Other features
Minimum weight
6 kg
Logistics data
Master (outer) case width
1010 mm
Master (outer) case length
300 mm
Master (outer) case height
470 mm
Master (outer) case gross weight
14.1 kg
Products per master (outer) case
1 pc(s)
Country of origin
Taiwan
Master (outer) case net weight
9.8 kg
Harmonized System (HS) code
83025000
Products per pallet (EU)
4 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 4 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)