location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts desk mount grommet plate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts desk mount grommet plate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D9GROMMET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442170
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 570039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 04:01:40
The date of the most recent change of this product data-sheet in Icecat.
Neomounts FPMA-D9GROMMET user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts desk mount grommet plate :
The long product name of Neomounts desk mount grommet plate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Grommet Converter for FPMA-D910/920/930/1010/1020/1030 - Silver
More>>>
Neomounts desk mount grommet plate:
The official description of Neomounts desk mount grommet plate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts desk grommet mount, model FPMA-D9GROMMET is the right solution to mount a monitor arm on a desk using the available cable hole on desks. This product includes the grommet and installation material. This mount must be purchased separately from the desk mount arm.

An innovative cable management conceals and routes cables through the cable holes of the grommet. Hide your cables to keep the workplace nice and tidy.

This model is suitable for the following Neomounts desk mounts:
FPMA-D910, FPMA-D920, FPMA-D930, FPMA-D930D, FPMA-D930D3, FPMA-D930D4, FPMA-D930D-5, FPMA-D930D6, FPMA-D1010, FPMA-D1020, FPMA-D1030, FPMA-D1030D, FPMA-D1030D3, FPMA-D1110, FPMA-D1120, FPMA-D1130

All installation material is included with the product.

Short summary description Neomounts desk mount grommet plate:
This short summary of the Neomounts desk mount grommet plate data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts desk mount grommet plate, Silver, Desk, FPMA-D910, FPMA-D920, FPMA-D930, FPMA-D930D, FPMA-D930D3, FPMA-D930D4, FPMA-D930D-5, FPMA-D930D6,..., 150 mm, 150 mm, 40 mm

Long summary description Neomounts desk mount grommet plate:
This is an auto-generated long summary of Neomounts desk mount grommet plate based on the first three specs of the first five spec groups.

Neomounts desk mount grommet plate. Product colour: Silver, Mounting type: Desk, Compatibility: FPMA-D910, FPMA-D920, FPMA-D930, FPMA-D930D, FPMA-D930D3, FPMA-D930D4, FPMA-D930D-5, FPMA-D930D6,.... Package height: 150 mm, Package width: 150 mm, Package depth: 40 mm. Master (outer) case net weight: 16.5 kg, Master (outer) case width: 320 mm, Master (outer) case length: 320 mm. Package net weight: 650 g

Features
Product colour
Silver
Mounting type
Desk
Compatibility
FPMA-D910, FPMA-D920, FPMA-D930, FPMA-D930D, FPMA-D930D3, FPMA-D930D4, FPMA-D930D-5, FPMA-D930D6, FPMA-D1010, FPMA-D1020, FPMA-D1030, FPMA-D1030D, FPMA-D1030D3, FPMA-D1110, FPMA-D1120, FPMA-D1130
Packaging data
Package height
150 mm
Package width
150 mm
Package depth
40 mm
Package net weight
650 g
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
16.5 kg
Harmonized System (HS) code
7326909890
Master (outer) case width
320 mm
Master (outer) case length
320 mm
Master (outer) case height
170 mm
Master (outer) case gross weight
17.1 kg
Products per master (outer) case
20 pc(s)
Products per pallet (EU)
320 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)