location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts extension pole desk mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts extension pole desk mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D935POLE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444433
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:38:52
The date of the most recent change of this product data-sheet in Icecat.
FPMA-D935POLE_Drawing (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts extension pole desk mount :
The long product name of Neomounts extension pole desk mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts 70cm extension pole for desk monitor arms: FPMA-D935/935D - Silver
More>>>
Neomounts extension pole desk mount:
The official description of Neomounts extension pole desk mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts pole, model FPMA-D935POLE is a 70 cm high pole to replace the supplied 45 cm pole which is included with selected Neomounts deskmount series. Ideal to increase the height adjustment of monitor mounts with 25 extra centimetres! Using this pole does not only allow enormous height adjustment but multiple screen mounts as well. The pole can be mounted to the desk with a desk clamp.

The diameter of this pole is 3,5 cm. This mount must be purchased separately from the desk mount.

This model is suitable for the following Neomounts desk mounts:
FPMA-D935 and FPMA-D935D

All installation material is included with the product.

Short summary description Neomounts extension pole desk mount:
This short summary of the Neomounts extension pole desk mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts extension pole desk mount, Silver, Aluminium, Desk, FPMA-D935, FPMA-D935D, 700 mm, 3.5 cm

Long summary description Neomounts extension pole desk mount:
This is an auto-generated long summary of Neomounts extension pole desk mount based on the first three specs of the first five spec groups.

Neomounts extension pole desk mount. Product colour: Silver, Housing material: Aluminium, Mounting type: Desk. Height: 700 mm, Diameter: 3.5 cm. Package height: 106 mm, Package width: 848 mm, Package depth: 106 mm. Master (outer) case net weight: 7.8 kg, Master (outer) case width: 880 mm, Master (outer) case length: 370 mm. Package net weight: 2.2 kg

Features
Product colour
Silver
Housing material
Aluminium
Mounting type
Desk
Compatibility
FPMA-D935, FPMA-D935D
Weight & dimensions
Height
700 mm
Diameter
3.5 cm
Packaging data
Package height
106 mm
Package width
848 mm
Package depth
106 mm
Package net weight
2.2 kg
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
7.8 kg
Harmonized System (HS) code
83025000
Master (outer) case width
880 mm
Master (outer) case length
370 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
8.5 kg
Products per master (outer) case
3 pc(s)
Products per pallet (EU)
42 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)