location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-D900 monitor mount / stand Desk Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-D900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D900 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts FPMA-D900 monitor mount / stand Desk Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 7 kg
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Silver
Warranty: 5 years
Long product name Neomounts FPMA-D900 monitor mount / stand Desk Silver :
The long product name of Neomounts FPMA-D900 monitor mount / stand Desk Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD/TFT desk mount
More>>>
Neomounts FPMA-D900 monitor mount / stand Desk Silver:
The official description of Neomounts FPMA-D900 monitor mount / stand Desk Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FPMA-D900 is a desk mount for LCD/TFT screens up to 21" (53 cm).

The NewStar desk mount FPMA-D900 allows you to attach a LCD/TFT screen up to 21" on a desk.

With this mount you can easily swivel, tilt and rotate the monitor. The height adjustment is 45 cm. The desk mount can hold screens up to 7 kg and is attached on a desk by a desk clamp. The arm lenght is 46 cm. Cables can be placed in the column.

This model is suited for all LCD/TFT screens with a VESA 75x75 or 100x100 mm hole pattern. If the hole pattern on the back of your screen is different, please contact us for the opportunities.

By using an ergonomic monitorarm you prevent neck- and back complaints. Ideal for use in offices and on counters or receptions.

Short summary description Neomounts FPMA-D900 monitor mount / stand Desk Silver:
This short summary of the Neomounts FPMA-D900 monitor mount / stand Desk Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-D900, 7 kg, 75 x 75 mm, 100 x 100 mm, Silver

Long summary description Neomounts FPMA-D900 monitor mount / stand Desk Silver:
This is an auto-generated long summary of Neomounts FPMA-D900 monitor mount / stand Desk Silver based on the first three specs of the first five spec groups.

Neomounts FPMA-D900. Maximum weight capacity: 7 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 360°. Product colour: Silver

Mounting
Maximum weight capacity *
7 kg
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Ergonomics
Tilt angle range
0 - 360°
Ergonomics
Angle of rotation
360°
Design
Product colour *
Silver
Weight & dimensions
Length
450 mm
Other features
Screen size compatibility
21"
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)