location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts desk monitor arm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts desk monitor arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D500KEYB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445508
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 758497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 03:01:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-D500KEYB user manual (10.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FPMA-D500KEYB_Greensheet_EN (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts desk monitor arm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 9 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 1
  • - Clamp/Bolt-through Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Gas spring Height adjustment
  • - Black
Warranty: 5 year
Long product name Neomounts desk monitor arm :
The long product name of Neomounts desk monitor arm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts desk monitor arm (clamp & grommet) for a monitor (10-27" screen) and keyboard & mouse (height adjustable) - Black
More>>>
Neomounts desk monitor arm:
The official description of Neomounts desk monitor arm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts workstation, model FPMA-D500KEYB, is a desk mount for monitor, keyboard and mouse. This product is suitable for screens up to and including 27" (69 cm). By using the Neomounts workstation you can assemble a complete workplace to a desk using a desk clamp or grommet, that are both included.

This ergonomic product offers you maximum comfort, freedom of movement and productivity. It is suitable for screens up to and including 27" (69 cm) with a maximum weight of 9 kg and a VESA hole pattern 75x75 or 100x100 mm.

Setting the desired working position is easy with the two pivot points and the turn, tilt and rotation function for the display. The arm is height adjustable to 78 centimetre and the depth can be adjusted between 0-56 cm. The distance between the monitor and keyboard/mouse is adjustable.

All installation material is included with the product.

Short summary description Neomounts desk monitor arm:
This short summary of the Neomounts desk monitor arm data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts desk monitor arm, Clamp/Bolt-through, 9 kg, 25.4 cm (10"), 68.6 cm (27"), 100 x 100 mm, Black

Long summary description Neomounts desk monitor arm:
This is an auto-generated long summary of Neomounts desk monitor arm based on the first three specs of the first five spec groups.

Neomounts desk monitor arm. Mounting: Clamp/Bolt-through, Maximum weight capacity: 9 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: Black

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
9 kg
Maximum screen size *
68.6 cm (27")
Mounting
Clamp/Bolt-through
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Tilt angle range
0 - 180°
Swivel angle
180°
Angle of rotation
360°
Design
Product colour *
Black
Weight & dimensions
Package width
295 mm
Package depth
130 mm
Package height
890 mm
Package net weight
8.06 kg
Logistics data
Master (outer) case width
910 mm
Master (outer) case length
305 mm
Master (outer) case height
290 mm
Products per master (outer) case
2 pc(s)
Master (outer) case net weight
16.1 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
20 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Neomounts motorised floor stand Neomounts motorised floor stand
(show image)
PLASMA-M2500TBLACK Neomounts motorised floor stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NewStar flat screen floor stand Neomounts NewStar flat screen floor stand
(show image)
PLASMA-M2500SILVERMS NewStar flat screen floor stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts motorised floor stand Neomounts motorised floor stand
(show image)
PLASMA-M2500SILVER Neomounts motorised floor stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts flat screen floor stand Neomounts flat screen floor stand
(show image)
PLASMA-M2500BLACKMS flat screen floor stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts motorised floor stand Neomounts motorised floor stand
(show image)
PLASMA-M2500BLACK Neomounts motorised floor stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts motorised floor stand Neomounts motorised floor stand
(show image)
PLASMA-M2500TSILVER Neomounts motorised floor stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts monitor/laptop riser Neomounts monitor/laptop riser
(show image)
NSMONITOR20 Neomounts monitor/laptop riser 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
NM-D135D3BLACK Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
NM-D750WHITE Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
NM-D750DWHITE Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)