Bullet Points Neomounts FPMA-D100BLACK Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Maximum weight capacity: 10 kg
- - Mounting type: Desk
- - Maximum VESA mount: 100 x 100 mm
- - Black
Warranty:
5 years
Long product name Neomounts FPMA-D100BLACK Black Desk
:
The long product name of Neomounts FPMA-D100BLACK Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LCD/TFT desk mount, black
More>>>
Neomounts FPMA-D100BLACK Black Desk:
The official description of Neomounts FPMA-D100BLACK Black Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The NewStar desk mount FPMA-D100BLACK allows you to attach a LCD/TFT screen up to 24" on a desk.
With this mount you can easily swivel, tilt and rotate the monitor. The height adjustment of 45 cm can be changed with a gas spring. The desk mount can hold screens up to 10 kg and is attached on a desk by a desk clamp. The arm lenght is 48 cm. Cables can be placed in the column.
This model is suited for all LCD/TFT screens with a VESA 75x75 or 100x100 mm hole pattern. If the hole pattern on the back of your screen is different, please contact us for the opportunities.
By using an ergonomic monitorarm you prevent neck- and back complaints. Ideal for use in offices and on counters or receptions.
Short summary description Neomounts FPMA-D100BLACK Black Desk:
This short summary of the Neomounts FPMA-D100BLACK Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.
Neomounts FPMA-D100BLACK, 10 kg, 75 x 75 mm, 100 x 100 mm, Black
Long summary description Neomounts FPMA-D100BLACK Black Desk:
This is an auto-generated long summary of Neomounts FPMA-D100BLACK Black Desk based on the first three specs of the first five spec groups.
Neomounts FPMA-D100BLACK. Maximum weight capacity: 10 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black