location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts dual crossbar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts dual crossbar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-CB100BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445485
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:40:35
The date of the most recent change of this product data-sheet in Icecat.
FPMA-CB100BLACK_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FPMA-CB100BLACK_Greensheet_EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-CB100BLACK user manual (9.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts dual crossbar
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 2
  • - Mounting type: Wall
  • - Maximum VESA mount: 100 x 100 mm
  • - Tilt adjustment
  • - Steel Black
Warranty: 5 year
Long product name Neomounts dual crossbar :
The long product name of Neomounts dual crossbar. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Single to Dual Monitor Mount Adapter
More>>>
Neomounts dual crossbar:
The official description of Neomounts dual crossbar as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts dual monitor adapter, model FPMA-CB100BLACK is a twin screen mounting rail allowing two monitors/flat screens to be mounted on one monitor mount. Slide screens from left to right to fit side-by-side display. Provides independent screen adjustments and freely move the monitors along the horizontal rail without using tools.

- Curved horizontal rail for improved viewing position
- Compatible with VESA 75x75 - 100x100 mounting interface
- Cable clips keep cables organized and protected

All installation material is included with the product.

Short summary description Neomounts dual crossbar:
This short summary of the Neomounts dual crossbar data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts dual crossbar, 10 kg, 25.4 cm (10"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Black

Long summary description Neomounts dual crossbar:
This is an auto-generated long summary of Neomounts dual crossbar based on the first three specs of the first five spec groups.

Neomounts dual crossbar. Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -45 - 45°. Product colour: Black

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
10 kg
Maximum screen size *
68.6 cm (27")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-45 - 45°
Swivelling
Yes
Swivel angle
30°
Rotating
Yes
Angle of rotation
360°
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Width
805 mm
Packaging data
Package width
130 mm
Package depth
90 mm
Package height
410 mm
Package net weight
2.44 kg
Other features
Width adjustment range
0 - 805 mm
Logistics data
Master (outer) case width
425 mm
Master (outer) case length
360 mm
Master (outer) case height
275 mm
Master (outer) case gross weight
17.2 kg
Products per master (outer) case
6 pc(s)
Country of origin
China
Master (outer) case net weight
14.6 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
144 pc(s)
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)