location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts TV/monitor ceiling mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts TV/monitor ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-C340BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446369
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 476185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 02:31:45
The date of the most recent change of this product data-sheet in Icecat.
Neomounts FPMA-C340BLACK user manual (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FPMA-C340BLACK_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FPMA-C340BLACK_Greensheet_EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-C340BLACK user manual (21.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts TV/monitor ceiling mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 50 kg Black
  • - Maximum screen size: 190.5 cm (75")
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 400 x 400 mm
  • - Height adjustment Swivelling Rotating
  • - Housing material: Steel
Warranty: 5 year
Long product name Neomounts TV/monitor ceiling mount :
The long product name of Neomounts TV/monitor ceiling mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts FPMA-C340BLACK full motion TV/monitor ceiling mount for 32-75" screens - Black
More>>>
Neomounts TV/monitor ceiling mount:
The official description of Neomounts TV/monitor ceiling mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts FPMA-C340BLACK is a full motion ceiling mount for flat screens up to 75". The unique tilt (25°), swivel (360°) and rotate technology (6°) allows the mount to change to the best angle for the optimal viewing position.

The ceiling mount can be easily adjusted in height from 106 to 156 cm* and has a weight capacity of 50 kg. The FPMA-C340BLACK is suitable for screens that meet VESA hole pattern 100x100 to 400x400mm. A nifty cable management systems conceals and routes cables from ceiling to screen. The mount comes with an additional cover for installation on suspended ceilings.

* The Neomounts NS-EP100BLACK is an extension pole for ceiling mount models NM-C440BLACK, NM-C440DBLACK, FPMA-C340BLACK and FPMA-C340DBLACK. This pole can be used as extra extension to the pole included with the models. In this way, the height of the ceiling mounts can be increased with an extra 107,5 cm."

Short summary description Neomounts TV/monitor ceiling mount:
This short summary of the Neomounts TV/monitor ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts TV/monitor ceiling mount, 50 kg, 81.3 cm (32"), 190.5 cm (75"), 100 x 100 mm, 400 x 400 mm, 1060 - 1560 mm

Long summary description Neomounts TV/monitor ceiling mount:
This is an auto-generated long summary of Neomounts TV/monitor ceiling mount based on the first three specs of the first five spec groups.

Neomounts TV/monitor ceiling mount. Maximum weight capacity: 50 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 400 mm. Height adjustment range: 1060 - 1560 mm, Tilt angle range: 0 - 25°, Swivel angle: 360°. Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
50 kg
Maximum screen size *
190.5 cm (75")
Mounting type *
Ceiling
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
400 x 400 mm
Panel mounting interface
100 x 100, 100 x 200, 200 x 200, 200 x 400, 400 x 400, 200 x 300, 300 x 300, 200 x 100, 400 x 200
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
1060 - 1560 mm
Tilt angle range
0 - 25°
Swivelling
Yes
Swivel angle
360°
Angle of rotation
Number of pivot points
1
Rotating
Yes
Tilt adjustment
Yes
Tilt angle
25°
Design
Product colour *
Black
Housing material
Steel
Weight & dimensions
Height
1560 mm
Packaging data
Package width
250 mm
Package depth
145 mm
Package height
930 mm
Technical details
Package net weight
12.8 kg
Other features
Country of origin
China
Logistics data
Master (outer) case net weight
17.6 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
30 pc(s)
Quantity per master (outer) case
2 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
270 mm
Master (outer) case height
950 mm
Master (outer) case gross weight
17.6 kg
Products per master (outer) case
2 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)