location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts monitor ceiling mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-C025SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442354
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 11:34:31
The date of the most recent change of this product data-sheet in Icecat.
FPMA-C025SILVER_Drawing (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-C025SILVER user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts monitor ceiling mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 12 kg Silver
  • - Maximum screen size: 76.2 cm (30")
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Housing material: Steel
Warranty: 5 year
Long product name Neomounts monitor ceiling mount :
The long product name of Neomounts monitor ceiling mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts TV/Monitor Ceiling Mount for 10"-30" Screen, Height Adjustable - Silver
More>>>
Neomounts monitor ceiling mount:
The official description of Neomounts monitor ceiling mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts ceiling mount, model FPMA-C025SILVER is a tilt- and rotatable ceiling mount for flat screens up to 30" (76 cm). This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (180°) and rotate (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 37 to 47 centimetres. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.

Neomounts FPMA-C025SILVER has one pivot point and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 12 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts monitor ceiling mount:
This short summary of the Neomounts monitor ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts monitor ceiling mount, 12 kg, 25.4 cm (10"), 76.2 cm (30"), 75 x 75 mm, 100 x 100 mm, 370 - 470 mm

Long summary description Neomounts monitor ceiling mount:
This is an auto-generated long summary of Neomounts monitor ceiling mount based on the first three specs of the first five spec groups.

Neomounts monitor ceiling mount. Maximum weight capacity: 12 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 370 - 470 mm, Tilt angle range: 0 - 180°. Product colour: Silver

Mounting
Minimum screen size
25.4 cm (10")
Maximum weight capacity *
12 kg
Maximum screen size *
76.2 cm (30")
Mounting type *
Ceiling
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
370 - 470 mm
Tilt angle range
0 - 180°
Angle of rotation
360°
Tilt adjustment
Yes
Tilt angle
180°
Depth adjustment
5 cm
Design
Product colour *
Silver
Housing material
Steel
Weight & dimensions
Depth
50 mm
Height
470 mm
Packaging data
Package width
403 mm
Package depth
182 mm
Package height
191 mm
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
9.3 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
84 pc(s)
Quantity per master (outer) case
3 pc(s)
Master (outer) case width
590 mm
Master (outer) case length
437 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
10.5 kg
Products per master (outer) case
3 pc(s)
Country Distributor
Nederland 9 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)