Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Newstar projector extension pole

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
projector extension pole
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEAMER-P100 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371441968 show
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNewstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221040
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 13 Mar 2020 19:37:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Newstar projector extension pole :
The short editorial description of Newstar projector extension pole

Newstar 100 cm extension pole for BEAMER-C80/BEAMER-C200 - Silver
More>>>
Newstar projector extension pole:
The official marketing text of Newstar projector extension pole as supplied by the manufacturer

This NewStar beamer mount pole, model BEAMER-P100, allows you to stretch the distance from the projector mount to the ceiling with 100 centimetres. Ideal with the use of high ceilings for a complete ceiling solution.

This pole is made of aluminium and replaces the original pole which comes with the mount. The diameter is 6 cm. The extension tube is equipped with cable management. Hide your cables in the column to keep it nice and tidy.

Different models and lengths poles available to suit following projector mounts: BEAMER-C80, BEAMER-C80WHITE and BEAMER-C200.

All installation material is included with the product.

Short summary description Newstar projector extension pole:
This short summary of the Newstar projector extension pole data-sheet is auto-generated and uses the product title and the first six key specs.

Newstar projector extension pole, 1000 mm, 60 mm, 1000 mm, 60 mm, 6 cm, 100 cm

Long summary description Newstar projector extension pole:
This is an auto-generated long summary of Newstar projector extension pole based on the first three specs of the first five spec groups.

Newstar projector extension pole. Height: 1000 mm. Package width: 60 mm, Package depth: 1000 mm, Package height: 60 mm. Master (outer) case width: 6 cm, Master (outer) case length: 100 cm, Master (outer) case height: 6 cm

Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Maximum weight capacity
The maximum weight that the product is designed to hold/store.
15 kg
Country of origin
Country where the device is made.
Taiwan
Package net weight
2 kg
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
1000 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
60 mm
Package depth
The distance from the front to the back of the packaging.
1000 mm
Package height
The distance from the top to the bottom of the packaging.
60 mm
Logistics data
Master (outer) case width
6 cm
Master (outer) case length
100 cm
Master (outer) case height
6 cm
Quantity per master (outer) case
1 pc(s)
Master (outer) case gross weight
2.5 kg
Master (outer) case net weight
2 kg
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
México 3 distributor(s)
España 1 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X