New-Pol NEF 106 washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16897
Info modified on:
06 Dec 2021, 12:35:42
Short summary description New-Pol NEF 106 washing machine Front-load 6 kg 1000 RPM White:

New-Pol NEF 106, Front-load, 6 kg, C, 1000 RPM, White

Long summary description New-Pol NEF 106 washing machine Front-load 6 kg 1000 RPM White:

New-Pol NEF 106. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 850 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.