location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
New Majestic Check ‘New Majestic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300051_BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300051_BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8002829806261
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘New Majestic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by New Majestic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Senior phone Single SIM Black
  • - 6.6 cm (2.6")
  • - Rear camera resolution (numeric): 1.3 MP
  • - MicroSD (TransFlash) 32 GB
  • - Bluetooth USB port Micro-USB
  • - Short Message Service (SMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone :
The long product name of New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.6", 1.3MP, Bluetooth, microSD, 800mAh, 106g, Black
More>>>
Short summary description New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone:
This short summary of the New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone data-sheet is auto-generated and uses the product title and the first six key specs.

New Majestic 300051_BK, Flip, Single SIM, 6.6 cm (2.6"), 1.3 MP, 800 mAh, Black

Long summary description New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone:
This is an auto-generated long summary of New Majestic 300051_BK mobile phone 6.6 cm (2.6") 106 g Black Senior phone based on the first three specs of the first five spec groups.

New Majestic 300051_BK. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 6.6 cm (2.6"). Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh. Weight: 106 g. Product colour: Black