Long product name Nevo Saules 42 mm LED Stainless steel
:
Balade Parisienne 42 mm - Saules, Quartz, 5 ATM, Android, Stainless Steel
The short editorial description of Nevo Saules 42 mm LED Stainless steel
Balade Parisienne 42 mm - Saules, Quartz, 5 ATM, Android, Stainless Steel
More>>>
Short summary description Nevo Saules 42 mm LED Stainless steel:
This short summary of the Nevo Saules 42 mm LED Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Nevo Saules, LED
Long summary description Nevo Saules 42 mm LED Stainless steel:
This is an auto-generated long summary of Nevo Saules 42 mm LED Stainless steel based on the first three specs of the first five spec groups.
Nevo Saules. Display type: LED. Band material: Leather, Band colour: Black, Red