Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet Black wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netis System
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF2416
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WF2416
Category wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netis System: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8016
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Feb 2018 20:09:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet Black wireless router :
The short editorial description of Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet Black wireless router

802.11b/g/n, 150 Mbps, 20 dBm, 1 x RJ-45, 70 g
More>>>
Short summary description Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet Black wireless router:
This short summary of the Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet Black wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Netis System WF2416, Dual-band (2.4 GHz / 5 GHz), IEEE 802.11n, 300 Mbit/s, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n, Fast Ethernet, 10,100 Mbit/s

Long summary description Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet Black wireless router:
This is an auto-generated long summary of Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet Black wireless router based on the first three specs of the first five spec groups.

Netis System WF2416. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: IEEE 802.11n, WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u. Antenna type: Internal, Antenna gain level (max): 4 dBi. Security algorithms: 128-bit WEP,64-bit WEP,AES,SSID,TKIP,WPA-PSK,WPA2-PSK, VPN support: PPTP, L2TP, IPSEC

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 2 expert reviews for Netis System WF2416 Dual-band (2.4 GHz / 5 GHz) Fast Ethernet 黑色 無線路由器 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tweaktown.com
Updated:
2016-11-15
Whether it's for work or play, having the ability to create your own wireless network while on the road is a luxury one cannot simply pass up. With the portable router market quietly heating up, we take a look at a rather inexpensive solution from Netis...
85%