Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey
Bullet Points Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed Web-based management SNMP, SSH
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
- - MAC address table: 8000 entries Switching capacity: 12.8 Gbit/s
- - Access Control List (ACL)
- - Rack mounting
- - Power over Ethernet (PoE)
Long product name Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey
:
The long product name of Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
24FE+4 Combo-Port Gigabit Ethernet SNMP PoE Switch
More>>>
Short summary description Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey:
This short summary of the Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Netis System PE6328, Managed, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Rack mounting
Long summary description Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey:
This is an auto-generated long summary of Netis System PE6328 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey based on the first three specs of the first five spec groups.
Netis System PE6328. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting