location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XS708E Managed L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XS708E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XS708E-100NES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0844568041514 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XS708E Managed L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 10G support 1000BASE-T, 100BASE-TX, 10GBASE-T
  • - Switching capacity: 10 Gbit/s
  • - Rack mounting
Long product name NETGEAR XS708E Managed L2 Black :
The long product name of NETGEAR XS708E Managed L2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XS708E, 8 x RJ-45, 10 Gigabit SFP+, L2
More>>>
NETGEAR XS708E Managed L2 Black:
The official description of NETGEAR XS708E Managed L2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Industry’s First SMB Switch with 10-Gigabit Connectivity
Netgear is leading the networking industry with the market’s first cost-efficient 10Gigabit Switch for the Small and Medium Businesses. The XS708E provides 8 10G connectivity ports at a very affordable price comparing to the Enterprise switches in the marketplace. With the enormous growths of network traffic and network storage in recent years, 10G becomes a nature upgrade for many businesses in order to keep up with their network performance and business efficiency. This impacts not only the large enterprises, but for Small and medium businesses as well since many SMBs are operating with big data even though the company size is small. Netgear recognizes the needs of a growing network for our SMB customers and is coming up with the cost-efficient 10G solution.

The XS708E consists of 8 10G copper ports and one combo 10G Fiber SFP+ port. With 10GBased-T, customers can use the standard RJ45 Ethernet jack and the Cat6 or 7 copper cable that are already been widely used in their current network. The network speed can be improved 10x into 10Gigabit from Gigabit with minimum network changes and upgrades.

The XS708E belongs to NETGEAR’s ProSafe Plus Switch Product family. So, on top of the plug-N-play 10 Gigabit Ethernet connectivity, it also offers some fundamental network features that will help optimize the performance of business networks such as VLAN, QoS, IGMP Snooping, Port trunking and rate limiting, traffic monitoring. ProSafe Plus Switches are an upgrade from the plug-and-play Unmanaged Switch, delivering great value for empowering your network, delivering great value to the end user.

The XS708E 10G ProSafe Plus Switch from Netgear is ideal for SMBs considering simple and affordable 10GE connectivity into their 10G-capable servers and storage devices.

- 8 ports deliver up to 10GG bps of dedicated, non-blocking bandwidth per port
- Simple, yet useful network set-up on top of plug-and-play connectivity
- VLAN support for traffic segmentation
- Quality of Service (QoS) for traffic prioritization
- Auto “denial-of-service” (DoS) prevention
- Troubleshoot connection issues via cable test
- Loop prevention and broadcast storm controls
- IGMP snooping for multicast optimization
- Rate limiting for better bandwidth allocation
- Port Trunking
- Port mirroring for network monitoring
- Jumbo frame support

Short summary description NETGEAR XS708E Managed L2 Black:
This short summary of the NETGEAR XS708E Managed L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XS708E, Managed, L2, Rack mounting

Long summary description NETGEAR XS708E Managed L2 Black:
This is an auto-generated long summary of NETGEAR XS708E Managed L2 Black based on the first three specs of the first five spec groups.

NETGEAR XS708E. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3an, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3aq, IEEE 802.3u, IEEE 802.3z. Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
SFP/SFP+ slots quantity
1
SFP+ module slots quantity
1
Fiber optic connector
SFP+
Network
Networking standards *
IEEE 802.3an, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3aq, IEEE 802.3u, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10GBASE-T
VLAN support
Yes
Optical fiber
Fiber ethernet cabling technology
10GBASE-LRM
Data transmission
Supported data transfer rates
100, 1000, 10000 Mbps
Switching capacity *
10 Gbit/s
Maximum data transfer rate
10 Gbit/s
Security
IGMP snooping
Yes
Design
Rack mounting *
Yes
Product colour
Black
LED indicators
Yes
Safety
UL/cUL 60950, CB, KC, CCC
Electromagnetic compatibility
CE, FCC 15 A, EN 55022 (CISPR 22) A, VCCI A, C-Tick, KC, CCC
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.2 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
330.2 mm
Depth
207 mm
Height
43.2 mm
Weight
3.6 kg
Packaging data
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2013-06-15 08:24:36
Uk has collected 10 expert reviews for NETGEAR XS708E Managed L2 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-06-15 08:24:33
10GbE network switch The Netgear XS708E is the first of a new breed – a 10GbE network switch that costs the right side of £1000. Until recently the big network hardware brands had managed to keep enterprise-level equipment at enterprise prices. But Netge...
Bottom line It's still expensive for an 8-port switch, but the Netgear XS708E is priced well below £1000 and should make the first steps into the next generation of 10GbE networks a little easier to climb.Tags:Network & Wi-fiBest prices todayRetailer Price Delivery...
80%
uk.hardware.info
Updated:
2013-08-03 15:13:34
Having a gigabit network connection at home makes it possible to transfer your files very fast, for example to and from a NAS device. While WiFi is of course much more in the news in recent years, the development surrounding wired connections hasn't bee...
Bottom line The Netgear ProSafe XS708E and 10 Gbit as a whole are still primarily intended for the business segment. Most consumers will not have the necessary hardware in place in order to be able to take full advantage of the high transfer rates. Buying all those...
0%
alphr.com
Updated:
2013-12-22 11:13:37
It's been a long time coming, but 10GbE networking has finally become an affordable option for SMBs. Netgear's new ProSafe Plus XS708E is equipped with eight 10GBaseT copper ports, yet costs less than £600. The eight-port XS708E is the entry point in a f...
Bottom line Basic features, but Netgear's XS708E switch delivers the price-per-10GbE port SMBs have been waiting for...
67%
techradar.com
Updated:
2014-12-28 03:04:11
10 Gigabit Ethernet (10GbE) has been around for years, but high prices for both adaptors and switches have so far made it only accessible for deep-pocketed enterprise users. But with the Netgear XS708E, the jump is a lot more affordable and manageable, so...
Good Fast 10GbE speeds, Simple to set up, Relatively affordable...
Bad Noisy, Rudimentary software, Rather large...
Bottom line The XS708E is powerful and fast, but also large and noisy considering that it's just an eight-port switch. However, it is one of the lowest priced 10GbE options available, and it comes with a very nice lifetime warranty. The software is a weak point, tho...
70%
techradar.com/au/
Updated:
2014-12-28 03:04:11
10 Gigabit Ethernet (10GbE) has been around for years, but high prices for both adaptors and switches have so far made it only accessible for deep-pocketed enterprise users. But with the Netgear XS708E, the jump is a lot more affordable and manageable, so...
Good Fast 10GbE speeds, Simple to set up, Relatively affordable...
Bad Noisy, Rudimentary software, Rather large...
Bottom line We liked The XS708E heralds an era where 10GbE is finally affordable, in relative terms at least. The required expenditure is now at the point where it's an affordable option for just about any business with high bandwidth requirements. It's also fast. I'...
70%
benchmarkreviews.com
Updated:
2013-07-25 06:00:50
Manufacturer: NETGEAR, Inc.Model Number: XS708E-100NESUPC: 606449090550Price As Tested: $936.99 (NewEgg | Amazon) Full Disclosure: The product sample used in this article has been supplied by NETGEAR. The first public cell phone call was placed on Apr...
Good SPEED on a budget, Basic switch management controls, SFP/RJ45 combo port increases flexibility, Excellent throughput on TCP/IP traffic, Cat6 wiring for 10GBASET is often preexisting, Cat6a wiring is cheap for new cable runs, Expected longterm reliability, Software easeofuse, Fiber optic port, if you need it, Easy setup with appropriate defaults, Good documentation, Large product line...
Bad No power management features, Copper cables use more energy than fiber, Copper cables have limited range v. fiber...
Bottom line Although the rating and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. As Albert Einstein said, "Not everything that...
94%
storagereview.com
Updated:
2013-10-19 04:29:26
The Netgear ProSafe Plus XS708E 10GbE switch is part of a new family of ProSafe switches that are designed for SMBs to address the concerns of both enormous network traffic growth and the increasing performance capabilities of networked storage. Most stor...
Good Tremendous performance for the latest arrays/servers, Affordable pricing for SMBs, Extremely easy to setup and put into production...
Bad ProSafe Plus configuration utility only supports Windows...
Bottom line The Netgear ProSafe Plus XS708E brings 8 ports of high throughput 10GbE to SMBs at near $100 per port. It's hard to imagine a more effective instant performance upgrade for a small/branch office that's including 10GbE compute or storage in the network...
0%
decryptedtech.com
Updated:
2014-09-26 01:16:12
In the world of the enterprise bandwidth is everything. If you do not have enough or you cannot keep your systems running then you are sure to lose money. The problem is getting the bandwidth you need without spending too much to get it. The current backb...
Bottom line As the enterprise pushes down into the medium and small business sector we are going to see an increased need for internal bandwidth. More and more companies are leveraging shared storage and virtualization both of which require bandwidth to work to their...
0%
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)