location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Space-saving Powerline Network Extender Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XEPS103-100NAS
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s :
The long product name of NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Space-saving Powerline Network Extender Kit
More>>>
NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s:
The official description of NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features

- Transforms any electrical outlet into an Ethernet network connection.
- Connects to any router’s Ethernet port and extends the network via powerline.
- Space-saving 2-in-1 design uses only 1 power outlet when used with many NETGEAR routers.
- Compatible with HomePlug 1.0 Powerline devices.

Simple Plug & Play
The XEPS103 Powerline Network Extender extends secure 14 and 85 mbps network connections to any electrical outlet in your home. The network extender connects to any router’s Ethernet port and extends the network via Powerline. The space saving 2-in-1 design reduces clutter and uses only one power outlet when used with many Netgear routers. One plug supplies both power and network extension. The XEPS103 is a simple plug and play installation and is compatible with HomePlug 1.0 Powerline devices. The XEPS103 requires use with NETGEAR XE102, XE103, XE104.

Short summary description NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s:
This short summary of the NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Space-saving Powerline Network Extender Kit, 100 Mbit/s

Long summary description NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s:
This is an auto-generated long summary of NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Space-saving Powerline Network Extender Kit. Maximum data transfer rate: 100 Mbit/s. Modulation: OFDM. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Cabling technology: 10/100Base-T(X). Connectivity technology: Wired. Compatible operating systems: Microsoft Windows Vista, XP, 2000, ME / 98SE

Data transmission
Maximum data transfer rate *
100 Mbit/s
Wireless LAN features
Modulation
OFDM
Network
Networking standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Cabling technology
10/100Base-T(X)
Ports & interfaces
Connectivity technology
Wired
System requirements
Compatible operating systems
Microsoft Windows Vista, XP, 2000, ME / 98SE
Power
Power requirements
AC 100-240V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-25 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
46 x 70 x 125 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:15
Uk has collected 4 expert reviews for NETGEAR Space-saving Powerline Network Extender Kit 100 Mbit/s and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:48:13
Clever gimmick, but bulky and lacks universal applicability. This is potentially a clever little product. The adapter doubles as a power supply for a router. If you want to connect your router to the rest of your network across the mains, buy this...
60%
theregister.co.uk
Updated:
2011-10-04 00:48:15
Netgears XEPS103: its a power brick, a powerline network adaptor Each device you connect needs its own powerline adaptor, every one of which needs a separate power socket. These two products from Netgear provide different solutions to that problem...
Bottom line Netgears XEPS103 and XE104 make a pair of very smart space-saving items for folk whove gone for 85Mbps HomePlug-standard powerline networking. Only the fact they dont support the latest, 200Mbps version of technology loses them points, and Netgear...
85%