location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Wall-Plugged Ethernet Bridge XE102

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall-Plugged Ethernet Bridge XE102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XE102GR show
Show alternative article codes used in the online market place
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR Wall-Plugged Ethernet Bridge XE102 :
The long product name of NETGEAR Wall-Plugged Ethernet Bridge XE102. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall-Plugged Ethernet Bridge
More>>>
NETGEAR Wall-Plugged Ethernet Bridge XE102:
The official description of NETGEAR Wall-Plugged Ethernet Bridge XE102 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turns Any Electrical Outlet into a Home Network Connection
For a truly simple way to bring the Internet to any room in your home, look no further than NETGEAR's Wall-Plugged Ethernet Bridge. It plugs into an electrical outlet and uses your existing electrical wiring to give your entire household access to your Cable/DSL connection. With no expensive new wiring or cabling to install, your family can surf the Web, participate in online gaming, send and receive e-mail, and share files and printers, all from different rooms at the same time. Uncomplicated and very quick to install, it plugs right into a wall outlet, reducing clutter and saving valuable desk space. Designed for ease of use, it has new, easy-to-read icon LEDs, and protects your network communications from eavesdroppers and hackers, while not increasing your electricity bill.

Effortless
Networks your PCs and shares a Cable/DSL Internet connection using existing 110V electrical outlets in your home. Automatic rate adaption chooses the best data rate depending on the level of interference caused by other electrical appliances. Compatible with 10 Mbps or 10/100 Mbps Ethernet products, and it also works seamlessly with NETGEAR Cable/DSL routers.

Ideal
Boasts Ethernet-like data rates of up to 14 Mbps. Works across multiple phases and circuit breakers to provide complete coverage in your home. Ensures privacy and security over the Powerline network with 56-Bit Data Encryption Standard (DES).

Conventional
Saves both time and money, since there's no expensive new wiring to install or modify. Plugs directly into your wall outlets, preserving valuable desk space, and works with two and three-prong standard 110 volt electrical outlets. Allows you to remotely connect popular gaming consoles to your cable/DSL Internet connection, and features distinctive status LEDs.

Short summary description NETGEAR Wall-Plugged Ethernet Bridge XE102:
This short summary of the NETGEAR Wall-Plugged Ethernet Bridge XE102 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Wall-Plugged Ethernet Bridge XE102, Ethernet LAN

Long summary description NETGEAR Wall-Plugged Ethernet Bridge XE102:
This is an auto-generated long summary of NETGEAR Wall-Plugged Ethernet Bridge XE102 based on the first three specs of the first five spec groups.

NETGEAR Wall-Plugged Ethernet Bridge XE102. Frequency band: 0.0043 - 0.0209 GHz, Indoor range: 45 m². Networking standards: IEEE 802.3, Cabling technology: 10Base-T(X). Connectivity technology: Wired, Interface: RJ-45. Compatible operating systems: Windows 98/ME/2000/XP. Power requirements: 220V@ 50 Hz

Wireless LAN features
Frequency band
0.0043 - 0.0209 GHz
Indoor range
45 m²
Network
Ethernet LAN
Yes
Networking standards
IEEE 802.3
Cabling technology
10Base-T(X)
Ports & interfaces
Connectivity technology
Wired
Interface
RJ-45
I/O ports
1x 10BASE-T Ethernet 1x 14 Mbps Powerline
System requirements
Compatible operating systems
Windows 98/ME/2000/XP
Power
Power requirements
220V@ 50 Hz
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Electromagnetic emissions
FCC Part 15 Class B
Weight & dimensions
Dimensions (WxDxH)
99.4 x 46.6 x 73 mm
Weight
224 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:43
Uk has collected 3 expert reviews for NETGEAR Wall-Plugged Ethernet Bridge XE102 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 00:48:43
Specs: Device Type: Wireless USB Adapter...
80%