location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVNB2001 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVNB2001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVNB2001-100GRS show
Show alternative article codes used in the online market place
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 17:30:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name NETGEAR XAVNB2001 200 Mbit/s :
The long product name of NETGEAR XAVNB2001 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XAVNB2001, AV 200, 1x RJ-45, Fast Ethernet, 2.4 GHz 802.11b/g/n
More>>>
NETGEAR XAVNB2001 200 Mbit/s:
The official description of NETGEAR XAVNB2001 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR Powerline AV 200 Wireless-N Extender Kit creates a wireless hotspot in an area of your home where you can't get wireless coverage using your homes existing electrical wiring. It offers easy, plug and play setup and provides fast wired and wireless speeds for the most demanding applications. Reliable and secure, it is ideal for both professional and personal Internet use, providing Wireless-N speed for simultaneous downloads, voice and music, and online gaming.

- Extend your network - Extend Internet access throughout your home for wireless devices like laptops and Wi-Fi enabled smart phones and wired devices such as desktop PC's, gaming consoles and set-top boxes
- Plug-and-play - Sets up in minutes, no need to configure or install software
- High-speed connections - Speeds up to 200 Mbps enable Internet applications such as multiplayer gaming
- Push-and-Secure - Secures the Powerline network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance
- Push 'N' Connect - Ensures a quick and secure wireless network connection
- NETGEAR Green features - Power on/off buttons, Automatic Powerline shutdown when not in use and 80% recycled packaging

Short summary description NETGEAR XAVNB2001 200 Mbit/s:
This short summary of the NETGEAR XAVNB2001 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVNB2001, 200 Mbit/s, Ethernet LAN

Long summary description NETGEAR XAVNB2001 200 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVNB2001 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVNB2001. Maximum data transfer rate: 200 Mbit/s. Cabling technology: 10/100Base-T(X). Connectivity technology: Wired, Interface: AV. Compatible operating systems: Windows 7, Vista, XP Mac OS X. Certification: RoHS

Data transmission
Maximum data transfer rate *
200 Mbit/s
Network
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
Connectivity technology
Wired
Interface
AV
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Features
Connectivity LEDs
Yes
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Certificates
Certification
RoHS
Weight & dimensions
Dimensions (WxDxH)
74 x 45 x 112 mm
Weight
245 g
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 12:57:43
Uk has collected 6 expert reviews for NETGEAR XAVNB2001 200 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-15 01:14:17
Powerline adapters are one of the ways of extending your home network. They use the existing electrical wiring in your home, and all you need is at least two electrical outlets. 500Mbps powerline models are becoming more and more common compared to a ye...
0%
Country Distributor
Deutschland 1 distributor(s)