location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerline AV+ 200 Adapter Kit XAVB2501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB2501-100FRS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45
  • - 200 Mbit/s
Warranty: 1 year
Long product name NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s :
The long product name of NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerline AV+ 200 Adapter Kit XAVB2501
More>>>
NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s:
The official description of NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Extends a high speed Internet connection to any power outlet to connect HDTVs, Blu-ray™ players, DVRs, PCs and game consoles.
-Extra outlet provides noise filtering power socket for additional devices.
-Sets up in minutes with Push-and-Secure.

Short summary description NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s:
This short summary of the NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501, Wired, RJ-45, 200 Mbit/s, White

Long summary description NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s:
This is an auto-generated long summary of NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
200 Mbit/s
Design
Product colour
White
Internal *
No
System requirements
Compatible operating systems
Microsoft Windows 7, Vista, XP, Mac OS
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
65 mm
Depth
40 mm
Height
138 mm
Weight
250 g
Other features
Compliance industry standards
IEEE 802.3
Cable length
2 m
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:55:50
Uk has collected 4 expert reviews for NETGEAR Powerline AV+ 200 Adapter Kit XAVB2501 200 Mbit/s and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-04 00:55:50
Powerline, which provides Ethernet connectivity over the local mains cabling, is an easy and convenient way to extend Internet access and network connectivity in situations where conventional wired access is inconvenient and wireless does not work sati...
80%
webuser.co.uk
Updated:
2011-10-04 00:55:50
Netgear's latest HomePlug-compatible devices particularly stand out for their design. First up, the bulk of the adapters is above the plug and pass-through socket, so there's no need to worry about how near your sockets are to your skirting board. Beca...
100%
pcworld.com_techhive.com
Updated:
2011-10-04 00:55:50
Netgear's recent midrange powerline networking adapters--the AV 200 ($130) and the AV+ 200 ($145)--might be just what you need to fill the gaps in your home network access without spending too much time or money. As with any powerline product, however...
0%
Brand Image Product code Product Stock Price from
NETGEAR XAVB1601 Ethernet 200 Mbit/s NETGEAR XAVB1601 Ethernet 200 Mbit/s
(show image)
XAVB1601-100PES XAVB1601 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1501 Ethernet 200 Mbit/s NETGEAR XAVB1501 Ethernet 200 Mbit/s
(show image)
XAVB1501-100PES XAVB1501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV2101 Ethernet 200 Mbit/s NETGEAR XAV2101 Ethernet 200 Mbit/s
(show image)
XAV2101-100PES XAV2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100PES XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV1101 Ethernet 200 Mbit/s NETGEAR XAV1101 Ethernet 200 Mbit/s
(show image)
XAV1101-100PES XAV1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100PES XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100PES XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100PES XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s
(show image)
XAVN2001 XAVN2001-100PES 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)