location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB1004 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB1004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB1004-100GRS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XAVB1004 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45
  • - 200 Mbit/s
Warranty: 1 year
Long product name NETGEAR XAVB1004 200 Mbit/s :
The long product name of NETGEAR XAVB1004 200 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200 MBit/s Powerline AV Adapter Kit
More>>>
NETGEAR XAVB1004 200 Mbit/s:
The official description of NETGEAR XAVB1004 200 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR’s Home Theater Internet Connection Kit (XAVB1004) is a convenient solution for extending your home network by using standard electrical outlets. This kit delivers the devices you need to set up an Internet connection in any room without running new wires.

-Turn a power outlet into a high speed Internet and home network connection.
-Connects up to 4 devices.
-Delivers fast 200 Mbps speed, fast enough to stream HD video.
-For use with both wired and wireless routers and gateways.
-Simply plug an XAV101 into your router and connect as many as 4 Ethernet-ready devices to the XAV1004.
-Port-based Quality of Service (QoS), ensures that the highest priority applications are allocated more bandwidth.
-Red, yellow, green status LEDs indicate maximum data rate.
-128-bit AES data encryption ensures privacy and security, secure your Powerline AV network by just pushing a button.
-Supports Windows® Vista™.
-HomePlug AV compatible.

Short summary description NETGEAR XAVB1004 200 Mbit/s:
This short summary of the NETGEAR XAVB1004 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB1004, Wired, RJ-45, 200 Mbit/s, White

Long summary description NETGEAR XAVB1004 200 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB1004 200 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB1004. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
200 Mbit/s
Design
Product colour
White
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
98 mm
Depth
72 mm
Height
40 mm
Weight
128 g
Other features
Compliance industry standards
IEEE 802.3
Cable length
1.8 m
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:55:59
Uk has collected 7 expert reviews for NETGEAR XAVB1004 200 Mbit/s and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:55:58
Although the Netgear XAVB1004 HomePlug 200 AV kit looks fairly expensive on the face of it, the high price is because it includes one standard single-port HomePlug adaptor and one four-port adaptor, which looks like a miniature router. The idea here is...
60%
v3.co.uk
Updated:
2011-10-04 00:55:58
Netgear’s XAVB1004 kit plugs straight into your mains electricity wiring to network up to four devices using the Homeplug AV technology.The package contains a single grey Homeplug AV adapter (model number XAV101), a small black Homeplug AV switch (XAV1...
Good Simple installation; fast network speeds; lights can be turned off...
Bad Supplied software is too technical; supplied cables were a bit short...
Bottom line A great idea for fast, easy networking that can be installed without expertise Good points Simple installation; fast network speeds; lights can be turned off Bad points Supplied software is too technical; supplied cables were a bit short...
80%
computeractive.co.uk
Updated:
2011-10-04 00:55:58
Netgear’s XAVB1004 kit plugs straight into your mains electricity wiring to network up to four devices using the Homeplug AV technology.The package contains a single grey Homeplug AV adapter (model number XAV101), a small black Homeplug AV switch (XAV1...
Good Simple installation; fast network speeds; lights can be turned off...
Bad Supplied software is too technical; supplied cables were a bit short...
Bottom line A great idea for fast, easy networking that can be installed without expertise...
80%
trustedreviews.com
Updated:
2011-10-04 00:55:58
There's no doubt that Ethernet-over-powerline adaptors are a brilliant invention. As convenient as Wi-Fi is, there are times when it simply can't provide the constant bandwidth wanted for streaming high resolution video, or transferring large files withou...
Bottom line With transfer speeds as close to the theoretical maximum as can actually be achieved in real circumstances and the convenience of a four-port Ethernet switch at its business end, the Netgear Home Theater Internet Connection Kit is one of the best HomePlug...
80%
audioholics.com
Updated:
2011-10-04 00:55:58
Netgear's Home Theater Internet Connection Kit (XAV1004/XAV101) is a powerline solution much like the Belkin we reviewed last year. Both units cost $179.99, claim a throughput of 200Mbps, multiple inputs, and really easy installation. The difference? T...
Bottom line The inclusion of the fourth port in the Netgear Home Theater Internet Connection Kit is a huge bonus over the Belkin offering. We're also impressed by the prioritizing of the Ethernet ports. This is something that we think we'd use. The fact is, h...
0%
Brand Image Product code Product Stock Price from
NETGEAR XAVB2602 Ethernet 200 Mbit/s NETGEAR XAVB2602 Ethernet 200 Mbit/s
(show image)
XAVB2602-100PES XAVB2602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1501 Ethernet 200 Mbit/s NETGEAR XAVB1501 Ethernet 200 Mbit/s
(show image)
XAVB1501-100PES XAVB1501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV2101 Ethernet 200 Mbit/s NETGEAR XAV2101 Ethernet 200 Mbit/s
(show image)
XAV2101-100PES XAV2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100PES XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV1101 Ethernet 200 Mbit/s NETGEAR XAV1101 Ethernet 200 Mbit/s
(show image)
XAV1101-100PES XAV1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100PES XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100PES XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100PES XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s
(show image)
XAVN2001 XAVN2001-100PES 0.00
(excl. VAT)
0 (incl. VAT)