location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax™ Wireless Access Point - WPN802
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPN802NA
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 1-year warranty
Long product name NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s :
The long product name of NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax™ Wireless Access Point - WPN802
More>>>
NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s:
The official description of NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Connectivity - Range Matters
The WPN802 RangeMax™ Wireless Access Point adjusts to interference and the physical barriers in your home to deliver up to 500,000 square feet of coverage – aptly, and cost effectively extending your existing wired or wireless home network. There is no need to throw away your existing broadband router; simply connect the two devices together via Ethernet ports and if you are using a wireless router, disable its wireless capability to allow the WPN802 to take over and provide extended coverage. RangeMax™ products are fully compatible with 802.11b, 802.11g and Super G™ products and will boost their range and speed by up to 50%.

New Technology – Smart MIMO
RangeMax™ is an advanced Smart MIMO (Multi-in, Multi-Out*) technology that uses seven internal antennas. The RangeMax WPN802 wireless access point constantly surveys your home environment for physical barriers and interference: The RangeMax router adapts on the fly, adjusting the wireless signal to compensate for these performance blockers. For example, if you carry your laptop from the living room to the study, the WPN802 will automatically sense the change and selects from over 100 possible antenna configurations to deliver you the fastest, clearest connection! Everyone will enjoy consistently high-speed connections, everywhere in your house – no dropouts and no wireless dead spots.

Security
NETGEAR ensures that every computer, laptop or console user connected to your wireless network can work and play safely. The RangeMax Wireless Access Point offers, WEP (Wired Equivalent Privacy) encryption and WPA-PSK (Wi-Fi Protected Access, Pre-Shared Key) security features to prevent intruders from accessing your home network. Wireless MAC address authentication enables you to limit access to authorised computers (users), securely locking down your network.

Easy Set-up
NETGEAR’s Smart Wizard™ configuration makes the set-up of the RangeMax™ wireless access point easy and hassle-free, by providing simple-to-understand prompts to guide you smoothly through the set-up.

KEY FEATURES
Up to 10x more coverage & speed than 802.11g access points & routers
Plugs directly into your existing router via an Ethernet port
Significantly extends existing wired or wireless home network
Say goodbye to wireless dead spots and drop-outs in your home with:
RangeMax™ Smart MIMO (Multi In, Multi Out) Technology
7 internal antennas auto-adapt to avoid interference & signal barriers
Fully compatible with 802.11b, 802.11g and Super G devices
Improves performance by up to 50% of 802.11b/g and Super G devices

Short summary description NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s:
This short summary of the NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax™ Wireless Access Point - WPN802, 54 Mbit/s, 2.4 GHz, 64-bit WEP, 128-bit WEP, SSID, WPA, IPSec, L2TP, PPTP, 12V, 1.0 A, Power

Long summary description NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax™ Wireless Access Point - WPN802 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax™ Wireless Access Point - WPN802. Maximum data transfer rate: 54 Mbit/s, Bandwidth: 2.4 GHz. Security algorithms: 64-bit WEP, 128-bit WEP, SSID, WPA, VPN support: IPSec, L2TP, PPTP. Power requirements: 12V, 1.0 A. LED indicators: Power. Compatible operating systems: Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux, Minimum system requirements: - Broadband (cable/DSL) router with Internet service and Ethernet port - 2.4 GHz 802.11 b/g...

Features
Maximum data transfer rate *
54 Mbit/s
Bandwidth
2.4 GHz
Security
Security algorithms *
64-bit WEP, 128-bit WEP, SSID, WPA
MAC address filtering
Yes
Access Control List (ACL)
Yes
VPN support
IPSec, L2TP, PPTP
Power
Power requirements
12V, 1.0 A
Design
LED indicators
Power
Performance
Compatible operating systems
Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux
Performance
Minimum system requirements
- Broadband (cable/DSL) router with Internet service and Ethernet port - 2.4 GHz 802.11 b/g wireless adapter. Alternatively, an Ethernet adapter and cable for each computer - Internet Explorer 5.0 or Netscape 4.7 or higher
Weight & dimensions
Dimensions (WxDxH)
223 x 153 x 31 mm
Weight
500 g
Other features
Supported data transfer rates
Atheros 108 Mbps Super G Technology
I/O ports
- LAN Port: One (1) 10/100BASE-T Ethernet (RJ-45) port with Auto Uplink (Auto MDI-X)
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
Technical features
- When used with RangeMax client adapters, delivers the longest range of any wireless technology on the market up to 500,000 square feet of uninterrupted coverage** -Maintains video quality up to 10 times the effective speed when at long distances - Improves performance of existing legacy 802.11b and 802.11g wireless devices up to 50% -Data speed of up to 108 Mbps** -Wireless repeater mode support with Wireless Distribution System (WDS)
Brand Image Product code Product Stock Price from
NETGEAR WG602 54 Mbit/s NETGEAR WG602 54 Mbit/s
(show image)
WG602-400PES WG602 0.00
(excl. VAT)
0 (incl. VAT)