location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR854T wireless router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR854T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR854T-100NAS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 09:58:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR WNR854T wireless router White :
The long product name of NETGEAR WNR854T wireless router White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax NEXT WNR854T
More>>>
NETGEAR WNR854T wireless router White:
The official description of NETGEAR WNR854T wireless router White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Built-in Ultra Fast 4-port Gigabit Switch means even faster network performance.
-Surf, email, stream HD video, on-line game, make Internet phone calls–simultaneously.
-Easy set-up with Smart Wizard® installation CD.
-Maximum performance requires use of RangeMax NEXT Wireless-N adapters.

Short summary description NETGEAR WNR854T wireless router White:
This short summary of the NETGEAR WNR854T wireless router White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR854T, White

Long summary description NETGEAR WNR854T wireless router White:
This is an auto-generated long summary of NETGEAR WNR854T wireless router White based on the first three specs of the first five spec groups.

NETGEAR WNR854T. Product colour: White. Weight: 560 g. Dimensions (WxDxH): 225.5 x 172 x 39 mm

Network
Supports ISDN connection
No
Security
Filtering
Yes
MAC address filtering
Yes
Design
Product colour
White
Design
Indication light
Yes
LED indicators
Yes
Weight & dimensions
Weight
560 g
Other features
Dimensions (WxDxH)
225.5 x 172 x 39 mm
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:52:47
Uk has collected 22 expert reviews for NETGEAR WNR854T wireless router White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:52:46
Wi-Fi Certified 802.11n draft 2.0 products are currently being testing by the Wi-Fi Alliance for interoperability across vendors, adherence to WPA2 (Wi-Fi Protected Access) security protocols, and backward compatibility with more than 3500 Wi-Fi Certif...
Good Stylish design (no external antennas), Excellent performance, Secure, 5port Gigabit Switch...
Bad DoesnÂ’t match DraftN speed claims, Not 802.11n draft 2.0 Certified, Not wall mountable...
Bottom line of the best-performing Draft-N routers and the only wireless consumer broadband router with Gigabit Ethernet - what more do you want?…...
0%
expertreviews.co.uk
Updated:
2011-10-04 00:52:46
Great speeds for wired and wireless, but pricey. It might seem expensive,but Netgears RangeMaxNext has a GigabitEthernet switch built in. This lets you transfer data over your wired network up to 10 times faster than with standard 10/100 Ethernet...
60%
goodgearguide.com.au
Updated:
2011-11-05 15:32:04
The airy box that surrounds the inner workings of Netgears WNR854T wireless router certainly isnt the smallest weve seen. Its large size serves a purpose: it allows the units three antennas to hide inside. The WNR854T is an 802.11 draft-n router wi...
Good Good speed for streaming video, Gigabit Ethernet switch, keyword content filtering...
Bad Random drop-outs, had to restart after every settings change, worked best with Netgear adapters only...
Bottom line Good features and wireless streaming speed were countered by random drop-outs, which caused us many headaches...
40%
pcauthority.com.au
Updated:
2011-11-05 15:32:04
In contrast to Buffalo’s boy-racer looks, Netgear’s WNR854T could easily be inconspicuous in any room of the house. The lack of external antennae is partly to thank, but the upright design, neutral colours and glossy finish all contribute...
67%
Zdnet.com.au
Updated:
2011-11-05 15:32:04
The Netgear WNR854T RangeMax Next Gigabit a router that supports Gigabit Ethernet wired networking along with Draft 2.0 of the 802.11n wireless standard. In our testing, the WNR854T proved itself to be a solid performer. In our testing, the WNR854T fin...
Good Easy setup, thanks in large part to the intuitive and responsive Web interface, High throughput speeds, Gigabit LAN, Attractive antennaless design...
Bad Range could be better, No USB port, Some advanced settings are absent...
Bottom line The Netgear RangeMax Next WNR854T Gigabit is a smart choice for home networks, thanks to its fast throughput and easy setup.
73%
apcmag.com
Updated:
2014-03-31 03:35:53
Netgear has been a long-time player in the home and office networking game. Given their long heritage, it's not surprising that they are delivering products that show a great deal of refinement both in regards to aesthetics and usability. The WNR854...
Good Wireless range, Performance...
Bad No USB port...
70%
stuff.tv
Updated:
2014-03-31 03:35:53
If the 802.11g wireless highway feels a little too reminiscent of your slow commute round the M25, fear not – the draft 802.11n wireless standard gives significantly higher transfer speeds and range. And Netgear’s RangeMax WNR854T is here to b...
Good Fastest Wi-Fi around. Mac compatible. iPod looks...
Bad You’ll need compatible kit. Wireless N still not nailed down...
Bottom line Super-fast speeds and slick looks, although youll need matching cards for top performance...
80%
apcmag.com
Updated:
2011-10-04 00:52:46
Netgear has been a long-time player in the home and office networking game. Given their long heritage, it's not surprising that they are delivering products that show a great deal of refinement both in regards to aesthetics and usability. The WNR854...
Good Wireless range, Performance...
Bad No USB port...
70%
tomsguide.com
Updated:
2011-10-04 00:52:46
Netgear’s RangeMax NEXT features a wizard-based installation that’s designed to automatically detect your Internet service provider’s settings, and sets up the router to work with them. The Netgear RangeMax also features Network Address Translation (NAT), a Stateful Packet Inspection (SPI) firewall, plus denial of service attack prevention, to keep your network safe from intruders...
0%
stuff.tv
Updated:
2011-10-04 00:52:46
If the 802.11g wireless highway feels a little too reminiscent of your slow commute round the M25, fear not – the draft 802.11n wireless standard gives significantly higher transfer speeds and range. And Netgear’s RangeMax WNR854T is here to b...
Good Fastest Wi-Fi around. Mac compatible. iPod looks...
Bad You’ll need compatible kit. Wireless N still not nailed down...
Bottom line Super-fast speeds and slick looks, although youll need matching cards for top performance...
80%
pcmag.com
Updated:
2011-10-04 00:52:47
Youll get top-of-the line quality and very good close-to-midrange performance at modest cost with this updated version of the Netgear RangeMax Next Wireless-N Router Gigabit Edition, WNR854T. At distances up to and including 80 feet, this access poi...
Good Gigabit LAN ports. Great performance at up to 80 feet. URL filtering.
Bad No QoS or 5-GHz band. Relatively slow at 80 feet and beyond.
Bottom line This wireless router may be sleek, but its packed with value, with impressive performance and features...
80%
smallnetbuilder.com
Updated:
2011-10-04 00:52:47
Next up in the Draft 2.0 11n review batting order after the D-Link DIR-655 is Netgears WNR854T. Netgear is thinning out its stable of MIMO products a bit, having dropped the Airgo-based WPNT834 RangeMax 240 in mid-2006. That leaves the Broadcom-based...
0%
Bcchardware.com
Updated:
2011-10-04 00:52:47
Netgear is a company that needs very little introduction. Theyve been in the networking business since 1996 and have made a name for themselves in terms of quality, performance and price. Today we are taking a look at some of their Draft-N product...
Good Excellent wireless range, Very good wired network performance, Robust security features and scheduling, Easy to use software for the WN121T, Did I say excellent wireless range?...
Bad Mediocre wireless performance (throughput), Poorly designed web interface, Must apply and reboot router between changes.
Bottom line We were very interested to take a look at some draft-N wireless networking hardware and Netgear was kind enough to oblige. Although the performance of these two products is somewhat disappointing, the added range of the RangeMax products is very nice...
75%
trustedreviews.com
Updated:
2011-10-04 00:52:47
When we looked at Netgear's DG834N wireless router we alluded to a Gigabit Ethernet equipped version that this vendor had in the pipeline. Now, we've finally got our hands on one. Even better is the fact that it can be had for around half the price we had...
80%
practicallynetworked.com
Updated:
2011-10-04 00:52:47
All or most of the major Wi-Fi equipment makers now have “Draft n” products, including Netgear with its RangeMax Next line. Netgear, in fact, was first to market with Draft n products in April. The company makes two flavors. The RangeMax Next...
0%
maximumpc.com
Updated:
2011-10-04 00:52:47
Netgear’s WNR854T commands a $10 premium over Linksys’ WRT300N, a cost that’s easily justified by the former products’ features and performance. Let’s tackle performance first. Netgear’s router looks so sharp that we were skeptical its concealed antenn...
80%
pcmag.com
Updated:
2011-10-04 00:52:47
I got a big surprise when I unpacked the Netgear (www.netgear.com) RangeMax Next Wireless Router Gigabit Edition WNR854T. Unlike all of its competitors, which decided to outfit their draft-n devices with a more or less elaborate array of antennas, Ne...
Good Tremendous speed at close range, great design, good interface, gigabit switch.
Bad Unsatisfactory performance at long range.
Bottom line The Netgear WNR854T is the fastest of the draft-n routers so far—and it has some great extras, such as a gigabit switch—but it still disappoints at long range...
60%
wi-fiplanet.com
Updated:
2014-01-19 02:58:31
The first thing you’ll notice about the Netgear WNR854T RangeMax NEXT Wireless-N Router, one of Netgear’s Draft-N products, is its clean, sleek design. Unlike competing Draft-N products that typically use a combination of three external antenn...
0%