location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNR3500 wireless router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR3500-100NAS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name NETGEAR WNR3500 wireless router White :
The long product name of NETGEAR WNR3500 wireless router White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax Wireless-N Gigabit Router
More>>>
NETGEAR WNR3500 wireless router White:
The official description of NETGEAR WNR3500 wireless router White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Surf, email, stream HD video, on-line game, make Internet phone calls–simultaneously†.
-Gigabit (1000 Mbps) wired ports means even faster network performance.
-Wirelessly connect new devices easily and securely with Push 'N' Connect.

Gigabit switching for faster network performance
-Surf, email, stream HD video, on-line game, make Internet phone calls–simultaneously†.
-Gigabit (1000 Mbps) wired ports means even faster network performance.
-Wirelessly connect new devices easily and securely with Push 'N' Connect.
-Automatically adjusts to the needs of Internet, voice, video and gaming applications (QoS).
-Use with a RangeMax Wireless-N Adapter and boost your performance and range.

Features
-New Wireless-N technology delivers exceptional range and speed.
-Gigabit Ethernet ports deliver ultra fast wired network connections.
-Connect up to 4 other wired devices by using the built-in 4-port switch.
-Advanced wireless security encryption protects your data.
-Can be used as a wireless repeater to extend wireless range.
-"Push 'N' Connect" wirelessly connects new devices easily and securely.
--No need to remember your security password.
--For use with other Push 'N' Connect supported devices.
-Automatically checks for new router firmware versions for enhanced performance.
-Supports WiFi Protected Setup (WPS) standard.
-Easy setup with Smart Wizard® Installation CDdraft.

Short summary description NETGEAR WNR3500 wireless router White:
This short summary of the NETGEAR WNR3500 wireless router White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNR3500, White

Long summary description NETGEAR WNR3500 wireless router White:
This is an auto-generated long summary of NETGEAR WNR3500 wireless router White based on the first three specs of the first five spec groups.

NETGEAR WNR3500. Security algorithms: WPA-PSK, WPA2-PSK. Product colour: White. Weight: 560 g. Compatible operating systems: Microsoft Windows Vista, XP, 2000, Me, Mac OS, UNIX, Linux, Dimensions (WxDxH): 172 x 225.5 x 39 mm, Networking features: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b

Network
Supports ISDN connection
No
Security
Security algorithms
WPA-PSK, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Design
Product colour
White
Weight & dimensions
Weight
560 g
Other features
Compatible operating systems
Microsoft Windows Vista, XP, 2000, Me, Mac OS, UNIX, Linux
Dimensions (WxDxH)
172 x 225.5 x 39 mm
Networking features
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Minimum system requirements
-Internet Explorer 5.0
Maximum data transfer rate
1 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:52:13
Uk has collected 11 expert reviews for NETGEAR WNR3500 wireless router White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 00:52:01
Product Code: 19933900 The Netgear RangeMax Next Wireless-N Gigabit Router WNR3500 is a workhorse device that aced our throughput tests, especially at long range. For a 2×3 antenna router, the Netgear RangeMax Next did impressively well with the 2×3...
Bottom line Overall, the Netgear RangeMax Next WNR3500 is a capable router that delivers superior performance, but it lacks some of the special features we look for in models in its price class. Becky Waring...
70%
goodgearguide.com.au
Updated:
2011-11-05 15:30:58
It’s hard to be enthused by Netgear’s WNR3500 wireless router, which underperformed in all of our wireless tests. The upside is that it has a Gigabit Ethernet switch built in, so its wired performance is a class above most routers. However, this also m...
Good Gigabit Ethernet switch...
Bad Poor 802.11n performance, doesn’t play nicely with some non-Netgear branded 802.11n adapters, doesn’t even work well with a Netgear-branded network adapter!...
Bottom line The WNR3500 produced disappointing results in all of our wireless tests. There are better products available if you want fast wireless speed as well as a Gigabit Ethernet switch. It’s also expensive!...
20%
apcmag.com
Updated:
2016-12-29 02:41:02
There aren't too many homes or small offices that don't already have a router running their network. So the question is, what does a router need to deliver to compel you to upgrade to a newer model? We'd suggest that 802.11n and Gigabit Ethernet...
Good Wireless range, Performance...
Bad No USB port...
80%
techworld.com
Updated:
2011-10-04 00:52:02
For a 2×3 antenna router, the Netgear RangeMax Next did impressively well with the 2×3 and 3×3 Intel adaptor card. It also provides very good routing and firewall options, from web content filtering (for parental control) to dynamic DNS.In view of the...
Bottom line Overall, the Netgear RangeMax Next WNR3500 is a capable router that delivers superior performance, but it lacks some of the special features we look for in models in its price class...
0%
pcworld.com_techhive.com
Updated:
2011-10-04 00:52:04
The Netgear RangeMax Next Wireless-N Gigabit Router WNR3500 is a workhorse device that aced our throughput tests, especially at long range. For a 2×3 antenna router, it did impressively well with the 2×3 and 3×3 Intel adapter card. It also provides ver...
Good Good longrange performance; strong firewall, Very good setup and Web utilities...
Bad No WPAEnterprise encryption or RADIUS server supp, No USB port; vertical orientation only...
81%
pcmag.com
Updated:
2011-10-04 00:52:05
Setup and management of the Netgear RangeMax Wireless-N Gigabit Router WNR3500 router ($119.99 direct) is easy enough for networking neophytes to handle. And advanced features, such as its wireless repeating capability (which extends the reach of yo...
Good Does wireless repeating. (Mostly) easy setup. Attractive.
Bad Mediocre performance. Dated UI. Bulky.
Bottom line With its repeater functionality, this device might be handy as a second router or a repeater in a large office, but mediocre throughput makes it hard to recommend the Netgear WNR3500 enthusiastically for home or business use...
60%
apcmag.com
Updated:
2011-10-04 00:52:07
There aren't too many homes or small offices that don't already have a router running their network. So the question is, what does a router need to deliver to compel you to upgrade to a newer model? We'd suggest that 802.11n and Gigabit Ethernet...
Good Wireless range, Performance...
Bad No USB port...
80%
pcworld.com_techhive.com
Updated:
2011-10-04 00:52:11
A workhorse n router with very good performance and features. Its ability to expand its range wirelessly with additional access points is a plus for large offices or homes.
Good Wireless range extension, Welldesigned setup software...
Bad No WPA Enterprise support, Awkward upright design...
Bottom line A workhorse n router with very good performance and features. Its ability to expand its range wirelessly with additional access points is a plus for large offices or homes.
0%