Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear WNR2200 Fast Ethernet White wireless router

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNR2200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNR2200-100UKS
Category wireless routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22866
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear WNR2200 Fast Ethernet White wireless router :
The short editorial description of Netgear WNR2200 Fast Ethernet White wireless router

WNR2200-100UKS, IEEE 802.11 b/g/n, USB,4 x RJ-45
More>>>

Netgear WNR2200 Fast Ethernet White wireless router:
The official marketing text of Netgear WNR2200 Fast Ethernet White wireless router as supplied by the manufacturer
N300 WIRELESS ROUTER WITH USB
The NETGEAR N300 Wireless Router with USB is ideal for both professional and personal Internet use, providing Wireless-N speed for simultaneous downloads, voice and music, and online gaming. Storage for downloads is easy with ReadySHARE™ for shared access to a USB storage device.

- Faster downloads and online gaming - Provides Wireless-N speed for simultaneous downloads, streaming voice and music and online gaming, in addition to basic Internet applications
- Shared storage - ReadySHARE™ provides fast and easy shared access to an external USB storage device
- Live Parental Controls - Keeps your Internet experience safe
-Blocks unsafe Internet content and applications and can be managed from anywhere
-Protects connected devices through the router such as PCs, gaming consoles, and iPod touch®
-To learn more visit www.netgear.com/lpc
- Guest network access - Provides separate security and access restrictions for guests using the network
- Broadband usage meter - Monitors Internet traffic and sends customized reports to help keep costs under control
- Jitter-free voice and gaming - Automatic Quality of Service (QoS) for reliable Internet connections
- Easy setup - NETGEAR Genie CD with graphical installation guide and multi-language support
- Secured connection - Push 'N' Connect ensures a quick and secure network connection
- NETGEAR Green features - Power and Wi-Fi on/off buttons and 80% recycled packaging
Short summary description Netgear WNR2200 Fast Ethernet White wireless router:
This short summary of the Netgear WNR2200 Fast Ethernet White wireless router data-sheet is auto-generated and uses the product title and the first six key specs.
Netgear WNR2200, Fast Ethernet, 10,100 Mbit/s, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n, 128-bit WEP,WPA,WPA-PSK,WPA2-PSK, White, 130 mm
Long summary description Netgear WNR2200 Fast Ethernet White wireless router :

Netgear WNR2200. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n. Security algorithms: 128-bit WEP,WPA,WPA-PSK,WPA2-PSK. Colour of product: White. Width: 130 mm, Depth: 35 mm, Height: 175 mm

This is an auto-generated long summary of Netgear WNR2200 Fast Ethernet White wireless router based on the first three specs of the first five spec groups.
WAN connection
Ethernet WAN *
Yes
Ethernet LAN features
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
5
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Protocols
DHCP client
No
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
No
DMZ support
Yes
Management features
Web-based management
Using a website/web application to manage something.
No
Quality of Service (QoS) support
Yes
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,WPA,WPA-PSK,WPA2-PSK
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Indication light
Yes
LED indicators
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
130 mm
Depth
The distance from the front to the back of something.
35 mm
Height
The measurement of the product from head to foot or from base to top.
175 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
0.33 g
Certificates
Certification
RoHS
Other features
USB ports quantity
1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows 7, Vista, XP, 2000 - Mac OS - UNIX - Linux
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 35 x 175 mm
Bandwidth
2.4 GHz
xDSL connection
No
Dimensions (W x D x H) (imperial)
130 x 35.1 x 175 mm (5.12 x 1.38 x 6.89")
Weight (imperial)
0.72
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 5 expert reviews for Netgear WNR2200 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)