NETGEAR logo

NETGEAR WNB2100 wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97130
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR WNB2100 wireless router Black:

NETGEAR WNB2100, Black

Long summary description NETGEAR WNB2100 wireless router Black:

NETGEAR WNB2100. Networking standards: IEEE 802.11b. Security algorithms: WPA-PSK, WPA2-PSK. Product colour: Black. Compatible operating systems: Windows Vista, XP, 2000, ME, Mac OS, Linux, Power requirements: 12 V / 1 A, Maximum data transfer rate: 0.1 Gbit/s

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.