location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN3000RP-200UKS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN3000RP-200UKS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449103946 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network transmitter & receiver 100 Mbit/s
  • - 10/100Base-T(X)
  • - Wi-Fi 300 Mbit/s 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - White
Long product name NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White :
The long product name of NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WiFi Range Extender - 802.11n, 1-Port, Wall-plug, External Antennas
More>>>
NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White:
The official description of NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn Dead Zones Into Connected Corners
Move around with your mobile devices and keep them connected by giving your existing WiFi a boost. This small, easy-to-install wall-plug WiFi range extender also creates new WiFi connectivity for up to 1 wired device like a Smart TV, Blu-ray player or game console.

WN3000RP Universal WiFi Range Extender boosts your existing WiFi network to places out of reach of your existing WiFi. Plug it into an electrical outlet and give your WiFi a boost. External antennas give you’re the extra boost to put your over the top.
- Extends wireless coverage
- Universal compatibility
- Easy install - no CD required
- Connect iPad®, Smartphones, and more

Extend Network
Extend Internet access throughout your home for wireless devices like iPads®, iPods®, laptops, smart phones, game consoles and TVs.

Push ‘N’ Connect
Push ‘N’ Connect using Wi-Fi Protected Setup® (WPS) connects computers and/or routers to the Extender quickly and securely.

Superior Security
Works with all security standards including WPA-PSK, WPA2-PSK, mixed mode and WEP.

Enhance Existing Equipment
Keep your current equipment and improve coverage to eliminate wireless “dead zones”.

Optimal Coverage
Link-rate LED locates the best placement spot to provide optimal wireless coverage.

Connect
Ethernet port allows the Extender to function as a bridge to connect to home theater devices.

Plug-and-Play
Sets up in minutes, no need to insert a CD or plug in Ethernet cables.

Compatible
Works with any wireless b/g/n router or gateway from NETGEAR and other brands

NETGEAR Green features
Power on/off button, 80% recycled packaging.

Short summary description NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White:
This short summary of the NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WN3000RP-200UKS, Network transmitter & receiver, 100 Mbit/s, Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4 +, 10/100Base-T(X), IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White:
This is an auto-generated long summary of NETGEAR WN3000RP-200UKS network extender Network transmitter & receiver White based on the first three specs of the first five spec groups.

NETGEAR WN3000RP-200UKS. Type: Network transmitter & receiver, Data transfer rate: 100 Mbit/s, Browser supported: Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4 +. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White, Certification: WEEE. Width: 74 mm, Depth: 45 mm, Height: 112 mm

Performance
Type *
Network transmitter & receiver
Data transfer rate
100 Mbit/s
Browser supported
Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4 +
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Bandwidth
2.4 GHz
Security algorithms
WPA, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Product colour
White
Certification
WEEE
Power
Power over Ethernet (PoE)
No
Weight & dimensions
Width
74 mm
Depth
45 mm
Height
112 mm
Weight
245 g
Technical details
Compliance certificates
RoHS
Packaging content
Quick start guide
Yes
Country Distributor
United Kingdom 1 distributor(s)